Littelfuse, Inc. Consists of a N version complying to ISO 1724, and an S version complying to ISO 3732 00511700

Description
The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors in plastic body with screw and flat terminals. Included in the series of plugs are special versions with clip-plug: 00511700 - 00511900 - 00512700. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1724 & ISO 3732 Screw terminal versions are mainly intended for the replacement aftermarket Flat terminal versions are generally preferred by OEM harness manufacturers.
Request a Quote Datasheet
Description
The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors in plastic body with screw and flat terminals. Included in the series of plugs are special versions with clip-plug: 00511700 - 00511900 - 00512700. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1724 & ISO 3732 Screw terminal versions are mainly intended for the replacement aftermarket Flat terminal versions are generally preferred by OEM harness manufacturers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consists of a N version complying to ISO 1724, and an S version complying to ISO 3732 - 00511700 - Littelfuse, Inc.
Rosemont, IL, United States
Consists of a N version complying to ISO 1724, and an S version complying to ISO 3732
00511700
Consists of a N version complying to ISO 1724, and an S version complying to ISO 3732 00511700
The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors in plastic body with screw and flat terminals. Included in the series of plugs are special versions with clip-plug: 00511700 - 00511900 - 00512700. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1724 & ISO 3732 Screw terminal versions are mainly intended for the replacement aftermarket Flat terminal versions are generally preferred by OEM harness manufacturers.

The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors in plastic body with screw and flat terminals. Included in the series of plugs are special versions with clip-plug: 00511700 - 00511900 - 00512700. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1724 & ISO 3732 Screw terminal versions are mainly intended for the replacement aftermarket Flat terminal versions are generally preferred by OEM harness manufacturers.

Supplier's Site Datasheet
Circular Connector Assemblies - 5346-00511700-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5346-00511700-ND
Circular Connector Assemblies 5346-00511700-ND
7 Position Circular Connector Plug, Female Sockets and Male Pins Screw

7 Position Circular Connector Plug, Female Sockets and Male Pins Screw

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 00511700 5346-00511700-ND
Product Name Consists of a N version complying to ISO 1724, and an S version complying to ISO 3732 Circular Connector Assemblies
Connector Type Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10017660-012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Male connector/plug - 756-9409/060-000 - WAGO
Specs
Gender Male / Plug
View Details
3 suppliers