Littelfuse, Inc. Medium - EBS 24V Medium Coils 00558770

Description
7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with plastic or aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Coils with molded plugs complete the range with an advantage of water tightness and dustproof to IP65. Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with a rubber protection grommet. The coils are available with plugs in aluminum or plastic body.
Datasheet
Description
7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with plastic or aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Coils with molded plugs complete the range with an advantage of water tightness and dustproof to IP65. Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with a rubber protection grommet. The coils are available with plugs in aluminum or plastic body.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium - EBS 24V Medium Coils - 00558770 - Littelfuse, Inc.
Rosemont, IL, United States
Medium - EBS 24V Medium Coils
00558770
Medium - EBS 24V Medium Coils 00558770
7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with plastic or aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Coils with molded plugs complete the range with an advantage of water tightness and dustproof to IP65. Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with a rubber protection grommet. The coils are available with plugs in aluminum or plastic body.

7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with plastic or aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Coils with molded plugs complete the range with an advantage of water tightness and dustproof to IP65. Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with a rubber protection grommet. The coils are available with plugs in aluminum or plastic body.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00558770
Product Name Medium - EBS 24V Medium Coils
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data