Littelfuse, Inc. Small - 7-Pole 24V Small Coils 00550600

Description
7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with plastic or aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Coils with molded plugs complete the range with an advantage of water tightness and dustproof to IP65 Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of Polyurethane (TPU) maintains elasticity even at low temperatures The coils are available with a rubber protection grommet The coils are available with plugs in aluminum or plastic body
Datasheet
Description
7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with plastic or aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Coils with molded plugs complete the range with an advantage of water tightness and dustproof to IP65 Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of Polyurethane (TPU) maintains elasticity even at low temperatures The coils are available with a rubber protection grommet The coils are available with plugs in aluminum or plastic body
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small - 7-Pole 24V Small Coils - 00550600 - Littelfuse, Inc.
Rosemont, IL, United States
Small - 7-Pole 24V Small Coils
00550600
Small - 7-Pole 24V Small Coils 00550600
7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with plastic or aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Coils with molded plugs complete the range with an advantage of water tightness and dustproof to IP65 Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of Polyurethane (TPU) maintains elasticity even at low temperatures The coils are available with a rubber protection grommet The coils are available with plugs in aluminum or plastic body

7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with plastic or aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Coils with molded plugs complete the range with an advantage of water tightness and dustproof to IP65 Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of Polyurethane (TPU) maintains elasticity even at low temperatures The coils are available with a rubber protection grommet The coils are available with plugs in aluminum or plastic body

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00550600
Product Name Small - 7-Pole 24V Small Coils
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Barrier Blocks - 1920-1380-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2234-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers