Littelfuse, Inc. Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 15-Pole Sockets & Plugs - Series: 15-Pole 24V Sockets - 00584270 00584270

Description
This system provides in a single connector for all the connections required in the former 24V 7-pole system type N and S. Advantages are greater mechanical resistance, higher water tightness as well as a more reliable safe electrical connection. Plugs are equipped with stainless steel locking lever and rollers according to the regulations ISO 12098 to prevent accidental disconnection. The 15-pole sockets fully comply to the technical requirements of ADR/GGVS norms regarding vehicles transporting hazardous goods. These connectors are used for electrical connections between a vehicle and a trailer with 24V electrical system in the commercial vehicles sector. Standards: Conforms to ISO 12098 recommendations and standards Nickel-plated brass contacts Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market)
Datasheet
Description
This system provides in a single connector for all the connections required in the former 24V 7-pole system type N and S. Advantages are greater mechanical resistance, higher water tightness as well as a more reliable safe electrical connection. Plugs are equipped with stainless steel locking lever and rollers according to the regulations ISO 12098 to prevent accidental disconnection. The 15-pole sockets fully comply to the technical requirements of ADR/GGVS norms regarding vehicles transporting hazardous goods. These connectors are used for electrical connections between a vehicle and a trailer with 24V electrical system in the commercial vehicles sector. Standards: Conforms to ISO 12098 recommendations and standards Nickel-plated brass contacts Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 15-Pole Sockets & Plugs - Series: 15-Pole 24V Sockets - 00584270 - 00584270 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 15-Pole Sockets & Plugs - Series: 15-Pole 24V Sockets - 00584270
00584270
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 15-Pole Sockets & Plugs - Series: 15-Pole 24V Sockets - 00584270 00584270
This system provides in a single connector for all the connections required in the former 24V 7-pole system type N and S. Advantages are greater mechanical resistance, higher water tightness as well as a more reliable safe electrical connection. Plugs are equipped with stainless steel locking lever and rollers according to the regulations ISO 12098 to prevent accidental disconnection. The 15-pole sockets fully comply to the technical requirements of ADR/GGVS norms regarding vehicles transporting hazardous goods. These connectors are used for electrical connections between a vehicle and a trailer with 24V electrical system in the commercial vehicles sector. Standards: Conforms to ISO 12098 recommendations and standards Nickel-plated brass contacts Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market)

This system provides in a single connector for all the connections required in the former 24V 7-pole system type N and S. Advantages are greater mechanical resistance, higher water tightness as well as a more reliable safe electrical connection. Plugs are equipped with stainless steel locking lever and rollers according to the regulations ISO 12098 to prevent accidental disconnection. The 15-pole sockets fully comply to the technical requirements of ADR/GGVS norms regarding vehicles transporting hazardous goods. These connectors are used for electrical connections between a vehicle and a trailer with 24V electrical system in the commercial vehicles sector. Standards: Conforms to ISO 12098 recommendations and standards Nickel-plated brass contacts Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market)

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00584270
Product Name Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 15-Pole Sockets & Plugs - Series: 15-Pole 24V Sockets - 00584270
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data