Littelfuse, Inc. ABS & EBS Cables 00200200

Description
ABS/EBS cables resist UV-ray and low temperatures, as well as being resistant to oil, weathering and chemicals thanks to the PUR sheathing. In addition they provide for higher resistance against wear, abrasion, microbiotic attack and hydrolysis. The cables have been produced in accordance with the latest international standards ISO 4141 and ISO 6722. Standards: Conforms to ISO 4141 & ISO 6722 recommendations and standards Wire insulation and inner sheath: PVC Sheath: PUR Min/Max temperatures: -40°C / +85°C
Datasheet
Description
ABS/EBS cables resist UV-ray and low temperatures, as well as being resistant to oil, weathering and chemicals thanks to the PUR sheathing. In addition they provide for higher resistance against wear, abrasion, microbiotic attack and hydrolysis. The cables have been produced in accordance with the latest international standards ISO 4141 and ISO 6722. Standards: Conforms to ISO 4141 & ISO 6722 recommendations and standards Wire insulation and inner sheath: PVC Sheath: PUR Min/Max temperatures: -40°C / +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABS & EBS Cables - 00200200 - Littelfuse, Inc.
Rosemont, IL, United States
ABS & EBS Cables
00200200
ABS & EBS Cables 00200200
ABS/EBS cables resist UV-ray and low temperatures, as well as being resistant to oil, weathering and chemicals thanks to the PUR sheathing. In addition they provide for higher resistance against wear, abrasion, microbiotic attack and hydrolysis. The cables have been produced in accordance with the latest international standards ISO 4141 and ISO 6722. Standards: Conforms to ISO 4141 & ISO 6722 recommendations and standards Wire insulation and inner sheath: PVC Sheath: PUR Min/Max temperatures: -40°C / +85°C

ABS/EBS cables resist UV-ray and low temperatures, as well as being resistant to oil, weathering and chemicals thanks to the PUR sheathing. In addition they provide for higher resistance against wear, abrasion, microbiotic attack and hydrolysis. The cables have been produced in accordance with the latest international standards ISO 4141 and ISO 6722. Standards: Conforms to ISO 4141 & ISO 6722 recommendations and standards Wire insulation and inner sheath: PVC Sheath: PUR Min/Max temperatures: -40°C / +85°C

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00200200
Product Name ABS & EBS Cables
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ve-NET™ - VNTBR22C2011SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
Termination Through-hole
View Details
2 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-1702-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers