Littelfuse, Inc. Small - 7-Pole 24V Small Coils 00550870

Description
24V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of Polyurethane (TPU) and are available only with small size 30 mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature Polyurethane version has 3.5 m and 4.5 maximum extensible length All coils are available with a bending protection grommet
Datasheet
Description
24V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of Polyurethane (TPU) and are available only with small size 30 mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature Polyurethane version has 3.5 m and 4.5 maximum extensible length All coils are available with a bending protection grommet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small - 7-Pole 24V Small Coils - 00550870 - Littelfuse, Inc.
Rosemont, IL, United States
Small - 7-Pole 24V Small Coils
00550870
Small - 7-Pole 24V Small Coils 00550870
24V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of Polyurethane (TPU) and are available only with small size 30 mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature Polyurethane version has 3.5 m and 4.5 maximum extensible length All coils are available with a bending protection grommet

24V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of Polyurethane (TPU) and are available only with small size 30 mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature Polyurethane version has 3.5 m and 4.5 maximum extensible length All coils are available with a bending protection grommet

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00550870
Product Name Small - 7-Pole 24V Small Coils
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

NETBridge+™ - NTHBVA6A16TUSR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2234-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers