Littelfuse, Inc. Used for the electrical connection of the ABS braking system 00585500

Description
The ABS system conforming to ISO/DIN 7638 is required on all vehicles weighing over 3.5 tons. These connectors are used for the electrical connection of the ABS braking system between a truck tractor and a trailer or semitrailer in the commercial vehicles sector, both for 24V and 12V electrical systems. The connectors are available in a 5-pole version for the ABS braking system. The sockets are provided with an expulsion system of the plug in case it is not plugged in correctly. Standards: Conforms to, ISO 7638-1 standards Conforms to ADR/GGVS norm requirements for vehicles transporting hazardous goods Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market) Mechanical resistance and water tightness guarantee an efficient and reliable electrical connection
Request a Quote Datasheet
Description
The ABS system conforming to ISO/DIN 7638 is required on all vehicles weighing over 3.5 tons. These connectors are used for the electrical connection of the ABS braking system between a truck tractor and a trailer or semitrailer in the commercial vehicles sector, both for 24V and 12V electrical systems. The connectors are available in a 5-pole version for the ABS braking system. The sockets are provided with an expulsion system of the plug in case it is not plugged in correctly. Standards: Conforms to, ISO 7638-1 standards Conforms to ADR/GGVS norm requirements for vehicles transporting hazardous goods Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market) Mechanical resistance and water tightness guarantee an efficient and reliable electrical connection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Used for the electrical connection of the ABS braking system - 00585500 - Littelfuse, Inc.
Rosemont, IL, United States
Used for the electrical connection of the ABS braking system
00585500
Used for the electrical connection of the ABS braking system 00585500
The ABS system conforming to ISO/DIN 7638 is required on all vehicles weighing over 3.5 tons. These connectors are used for the electrical connection of the ABS braking system between a truck tractor and a trailer or semitrailer in the commercial vehicles sector, both for 24V and 12V electrical systems. The connectors are available in a 5-pole version for the ABS braking system. The sockets are provided with an expulsion system of the plug in case it is not plugged in correctly. Standards: Conforms to, ISO 7638-1 standards Conforms to ADR/GGVS norm requirements for vehicles transporting hazardous goods Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market) Mechanical resistance and water tightness guarantee an efficient and reliable electrical connection

The ABS system conforming to ISO/DIN 7638 is required on all vehicles weighing over 3.5 tons. These connectors are used for the electrical connection of the ABS braking system between a truck tractor and a trailer or semitrailer in the commercial vehicles sector, both for 24V and 12V electrical systems. The connectors are available in a 5-pole version for the ABS braking system. The sockets are provided with an expulsion system of the plug in case it is not plugged in correctly. Standards: Conforms to, ISO 7638-1 standards Conforms to ADR/GGVS norm requirements for vehicles transporting hazardous goods Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market) Mechanical resistance and water tightness guarantee an efficient and reliable electrical connection

Supplier's Site Datasheet
Circular Connector Assemblies - 5346-00585500-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5346-00585500-ND
Circular Connector Assemblies 5346-00585500-ND
5 Position Circular Connector Receptacle, Male Pins Crimp

5 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 00585500 5346-00585500-ND
Product Name Used for the electrical connection of the ABS braking system Circular Connector Assemblies
Connector Type Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details