Littelfuse, Inc. Consists of a N version complying to ISO 1185, and an S version complying to ISO 3732 00581100

Description
The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts preventing an incorrect connection to the N version. The series of sockets includes special models with 16 rear spade contacts (5 double and 2 triple) in order to split the electrical system of the trailer, avoiding the use of junction boxes. Littelfuse supplies these connectors in both plastic or aluminum body and some versions feature a black anti-oxidating coating. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1185 & ISO 3731.
Request a Quote Datasheet
Description
The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts preventing an incorrect connection to the N version. The series of sockets includes special models with 16 rear spade contacts (5 double and 2 triple) in order to split the electrical system of the trailer, avoiding the use of junction boxes. Littelfuse supplies these connectors in both plastic or aluminum body and some versions feature a black anti-oxidating coating. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1185 & ISO 3731.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consists of a N version complying to ISO 1185, and an S version complying to ISO 3732 - 00581100 - Littelfuse, Inc.
Rosemont, IL, United States
Consists of a N version complying to ISO 1185, and an S version complying to ISO 3732
00581100
Consists of a N version complying to ISO 1185, and an S version complying to ISO 3732 00581100
The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts preventing an incorrect connection to the N version. The series of sockets includes special models with 16 rear spade contacts (5 double and 2 triple) in order to split the electrical system of the trailer, avoiding the use of junction boxes. Littelfuse supplies these connectors in both plastic or aluminum body and some versions feature a black anti-oxidating coating. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1185 & ISO 3731.

The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts preventing an incorrect connection to the N version. The series of sockets includes special models with 16 rear spade contacts (5 double and 2 triple) in order to split the electrical system of the trailer, avoiding the use of junction boxes. Littelfuse supplies these connectors in both plastic or aluminum body and some versions feature a black anti-oxidating coating. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1185 & ISO 3731.

Supplier's Site Datasheet
Circular Connector Assemblies - 5346-00581100-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5346-00581100-ND
Circular Connector Assemblies 5346-00581100-ND
7 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder Tabs

7 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder Tabs

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 00581100 5346-00581100-ND
Product Name Consists of a N version complying to ISO 1185, and an S version complying to ISO 3732 Circular Connector Assemblies
Connector Type Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details