Littelfuse, Inc. Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 24V Aluminum Sockets - 00581300 00581300

Description
The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts preventing an incorrect connection to the N version. The series of sockets includes special models with 16 rear spade contacts (5 double and 2 triple) in order to split the electrical system of the trailer, avoiding the use of junction boxes. Littelfuse supplies these connectors in both plastic or aluminum body and some versions feature a black anti-oxidating coating. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1185 & ISO 3731.
Datasheet
Description
The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts preventing an incorrect connection to the N version. The series of sockets includes special models with 16 rear spade contacts (5 double and 2 triple) in order to split the electrical system of the trailer, avoiding the use of junction boxes. Littelfuse supplies these connectors in both plastic or aluminum body and some versions feature a black anti-oxidating coating. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1185 & ISO 3731.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 24V Aluminum Sockets - 00581300 - 00581300 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 24V Aluminum Sockets - 00581300
00581300
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 24V Aluminum Sockets - 00581300 00581300
The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts preventing an incorrect connection to the N version. The series of sockets includes special models with 16 rear spade contacts (5 double and 2 triple) in order to split the electrical system of the trailer, avoiding the use of junction boxes. Littelfuse supplies these connectors in both plastic or aluminum body and some versions feature a black anti-oxidating coating. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1185 & ISO 3731.

The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts preventing an incorrect connection to the N version. The series of sockets includes special models with 16 rear spade contacts (5 double and 2 triple) in order to split the electrical system of the trailer, avoiding the use of junction boxes. Littelfuse supplies these connectors in both plastic or aluminum body and some versions feature a black anti-oxidating coating. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1185 & ISO 3731.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00581300
Product Name Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 24V Aluminum Sockets - 00581300
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00113TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Barrier Blocks - 1920-1391-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
Din Rail, Channel - 2946-2000-1405-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers