Littelfuse, Inc. Large - EBS 24V Large Coils 00557470

Description
12V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of Polyurethane (TPU) and are available only with small size 30mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature. Polyurethane version has 3.5 m and 4.5 maximum extensible length. All coils are available with a bending protection grommet.
Datasheet
Description
12V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of Polyurethane (TPU) and are available only with small size 30mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature. Polyurethane version has 3.5 m and 4.5 maximum extensible length. All coils are available with a bending protection grommet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large - EBS 24V Large Coils - 00557470 - Littelfuse, Inc.
Rosemont, IL, United States
Large - EBS 24V Large Coils
00557470
Large - EBS 24V Large Coils 00557470
12V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of Polyurethane (TPU) and are available only with small size 30mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature. Polyurethane version has 3.5 m and 4.5 maximum extensible length. All coils are available with a bending protection grommet.

12V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of Polyurethane (TPU) and are available only with small size 30mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature. Polyurethane version has 3.5 m and 4.5 maximum extensible length. All coils are available with a bending protection grommet.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00557470
Product Name Large - EBS 24V Large Coils
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details