Littelfuse, Inc. Consists of a N version complying to ISO 1724, and an S version complying to ISO 3732 00431700

Description
The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors in aluminum body with screw and flat contacts. Included in the series of sockets are also special versions with rear fog light (00437200) and 16 rear flat terminals (5 double and 2 triple 00435700) to double electrical system on the trailer, avoiding the use of junction boxes. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1724 & ISO 3732 Screw terminals versions are mainly intended for the replacement aftermarket Flat terminals versions are generally preferred by harness manufacturers.
Request a Quote Datasheet
Description
The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors in aluminum body with screw and flat contacts. Included in the series of sockets are also special versions with rear fog light (00437200) and 16 rear flat terminals (5 double and 2 triple 00435700) to double electrical system on the trailer, avoiding the use of junction boxes. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1724 & ISO 3732 Screw terminals versions are mainly intended for the replacement aftermarket Flat terminals versions are generally preferred by harness manufacturers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consists of a N version complying to ISO 1724, and an S version complying to ISO 3732 - 00431700 - Littelfuse, Inc.
Rosemont, IL, United States
Consists of a N version complying to ISO 1724, and an S version complying to ISO 3732
00431700
Consists of a N version complying to ISO 1724, and an S version complying to ISO 3732 00431700
The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors in aluminum body with screw and flat contacts. Included in the series of sockets are also special versions with rear fog light (00437200) and 16 rear flat terminals (5 double and 2 triple 00435700) to double electrical system on the trailer, avoiding the use of junction boxes. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1724 & ISO 3732 Screw terminals versions are mainly intended for the replacement aftermarket Flat terminals versions are generally preferred by harness manufacturers.

The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors in aluminum body with screw and flat contacts. Included in the series of sockets are also special versions with rear fog light (00437200) and 16 rear flat terminals (5 double and 2 triple 00435700) to double electrical system on the trailer, avoiding the use of junction boxes. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1724 & ISO 3732 Screw terminals versions are mainly intended for the replacement aftermarket Flat terminals versions are generally preferred by harness manufacturers.

Supplier's Site Datasheet
Circular Connector Assemblies - 5346-00431700-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5346-00431700-ND
Circular Connector Assemblies 5346-00431700-ND
7 Position Circular Connector Receptacle, Female Sockets and Male Pins Screw

7 Position Circular Connector Receptacle, Female Sockets and Male Pins Screw

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 00431700 5346-00431700-ND
Product Name Consists of a N version complying to ISO 1724, and an S version complying to ISO 3732 Circular Connector Assemblies
Connector Type Automotive Connector; Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details