Littelfuse, Inc. Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 12V Metal Body Plugs - 00516900 00516900

Description
The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors both in aluminum body with screw and flat terminals. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1724 & ISO 3732 Screw terminal versions are mainly intended for the replacement aftermarket Flat terminal versions are generally preferred by OEM harness manufacturers.
Datasheet
Description
The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors both in aluminum body with screw and flat terminals. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1724 & ISO 3732 Screw terminal versions are mainly intended for the replacement aftermarket Flat terminal versions are generally preferred by OEM harness manufacturers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 12V Metal Body Plugs - 00516900 - 00516900 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 12V Metal Body Plugs - 00516900
00516900
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 12V Metal Body Plugs - 00516900 00516900
The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors both in aluminum body with screw and flat terminals. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1724 & ISO 3732 Screw terminal versions are mainly intended for the replacement aftermarket Flat terminal versions are generally preferred by OEM harness manufacturers.

The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors both in aluminum body with screw and flat terminals. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1724 & ISO 3732 Screw terminal versions are mainly intended for the replacement aftermarket Flat terminal versions are generally preferred by OEM harness manufacturers.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00516900
Product Name Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 12V Metal Body Plugs - 00516900
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 180 Housings - 1381-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers