Littelfuse, Inc. Large - 7-Pole 24V Large Coils 00551400

Description
7-pole 12V electrical coils are used for the electrical connection in the commercial vehicles and automotive sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20 mm turn diameter. All coils are available with plugs according to ISO 1724 for the normal connector, with plastic or aluminum body. The coils are available in several versions with working lengths 3.5 m. Standards: Conforms to ISO 1724, ISO 1185 and ISO 4141 recommendations and standards. Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with plugs in aluminum or plastic body.
Datasheet
Description
7-pole 12V electrical coils are used for the electrical connection in the commercial vehicles and automotive sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20 mm turn diameter. All coils are available with plugs according to ISO 1724 for the normal connector, with plastic or aluminum body. The coils are available in several versions with working lengths 3.5 m. Standards: Conforms to ISO 1724, ISO 1185 and ISO 4141 recommendations and standards. Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with plugs in aluminum or plastic body.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large - 7-Pole 24V Large Coils - 00551400 - Littelfuse, Inc.
Rosemont, IL, United States
Large - 7-Pole 24V Large Coils
00551400
Large - 7-Pole 24V Large Coils 00551400
7-pole 12V electrical coils are used for the electrical connection in the commercial vehicles and automotive sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20 mm turn diameter. All coils are available with plugs according to ISO 1724 for the normal connector, with plastic or aluminum body. The coils are available in several versions with working lengths 3.5 m. Standards: Conforms to ISO 1724, ISO 1185 and ISO 4141 recommendations and standards. Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with plugs in aluminum or plastic body.

7-pole 12V electrical coils are used for the electrical connection in the commercial vehicles and automotive sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20 mm turn diameter. All coils are available with plugs according to ISO 1724 for the normal connector, with plastic or aluminum body. The coils are available in several versions with working lengths 3.5 m. Standards: Conforms to ISO 1724, ISO 1185 and ISO 4141 recommendations and standards. Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with plugs in aluminum or plastic body.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00551400
Product Name Large - 7-Pole 24V Large Coils
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
HyperMod Series: Heavy Duty Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details