Littelfuse, Inc. Consists of a N version according to ISO 1185, and an S version according to ISO 3731 00591400

Description
The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts, preventing an incorrect connection to the N version. Littelfuse supplies these connectors both with plastic or aluminum body and some versions feature a black anti-oxidating coating. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1185 & ISO 3731
Request a Quote Datasheet
Description
The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts, preventing an incorrect connection to the N version. Littelfuse supplies these connectors both with plastic or aluminum body and some versions feature a black anti-oxidating coating. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1185 & ISO 3731
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consists of a N version according to ISO 1185, and an S version according to ISO 3731 - 00591400 - Littelfuse, Inc.
Rosemont, IL, United States
Consists of a N version according to ISO 1185, and an S version according to ISO 3731
00591400
Consists of a N version according to ISO 1185, and an S version according to ISO 3731 00591400
The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts, preventing an incorrect connection to the N version. Littelfuse supplies these connectors both with plastic or aluminum body and some versions feature a black anti-oxidating coating. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1185 & ISO 3731

The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts, preventing an incorrect connection to the N version. Littelfuse supplies these connectors both with plastic or aluminum body and some versions feature a black anti-oxidating coating. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1185 & ISO 3731

Supplier's Site Datasheet
Circular Connector Assemblies - 5346-00591400-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5346-00591400-ND
Circular Connector Assemblies 5346-00591400-ND
7 Position Circular Connector Plug, Female Sockets and Male Pins Solder Tabs

7 Position Circular Connector Plug, Female Sockets and Male Pins Solder Tabs

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 00591400 5346-00591400-ND
Product Name Consists of a N version according to ISO 1185, and an S version according to ISO 3731 Circular Connector Assemblies
Connector Type Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connector Assemblies - 2243-1320G1-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
4 suppliers