Littelfuse, Inc. Consists of a N version according to ISO 1185, and an S version according to ISO 3731 00590700

Description
The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts, preventing an incorrect connection to the N version. Littelfuse supplies these connectors both with plastic or aluminum body and some versions feature a black anti-oxidating coating. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1185 & ISO 3731
Request a Quote Datasheet
Description
The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts, preventing an incorrect connection to the N version. Littelfuse supplies these connectors both with plastic or aluminum body and some versions feature a black anti-oxidating coating. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1185 & ISO 3731
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consists of a N version according to ISO 1185, and an S version according to ISO 3731 - 00590700 - Littelfuse, Inc.
Rosemont, IL, United States
Consists of a N version according to ISO 1185, and an S version according to ISO 3731
00590700
Consists of a N version according to ISO 1185, and an S version according to ISO 3731 00590700
The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts, preventing an incorrect connection to the N version. Littelfuse supplies these connectors both with plastic or aluminum body and some versions feature a black anti-oxidating coating. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1185 & ISO 3731

The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts, preventing an incorrect connection to the N version. Littelfuse supplies these connectors both with plastic or aluminum body and some versions feature a black anti-oxidating coating. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1185 & ISO 3731

Supplier's Site Datasheet
Circular Connector Assemblies - 5346-00590700-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5346-00590700-ND
Circular Connector Assemblies 5346-00590700-ND
7 Position Circular Connector Plug, Female Sockets Screw

7 Position Circular Connector Plug, Female Sockets Screw

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 00590700 5346-00590700-ND
Product Name Consists of a N version according to ISO 1185, and an S version according to ISO 3731 Circular Connector Assemblies
Connector Type Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details