Littelfuse, Inc. Produced in accordance with the latest international standards ISO 4041 and ISO 6722 00200800

Description
ADR cables resist UV-ray and low temperatures, as well as being resistant to oil, weathering and chemicals thanks to the PUR sheathing. In addition they provide for higher resistance against wear, abrasion, microbiotic attack and hydrolysis. The cables have been produced in accordance with the latest international standards ISO 4041 and ISO 6722. Standards: Conforms to ISO 4041 & ISO 6722 recommendations and standards. Wire insulation and inner sheath: PVC Sheath: PUR Min/Max temperatures: -40°C / +85°C
Datasheet
Description
ADR cables resist UV-ray and low temperatures, as well as being resistant to oil, weathering and chemicals thanks to the PUR sheathing. In addition they provide for higher resistance against wear, abrasion, microbiotic attack and hydrolysis. The cables have been produced in accordance with the latest international standards ISO 4041 and ISO 6722. Standards: Conforms to ISO 4041 & ISO 6722 recommendations and standards. Wire insulation and inner sheath: PVC Sheath: PUR Min/Max temperatures: -40°C / +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Produced in accordance with the latest international standards ISO 4041 and ISO 6722 - 00200800 - Littelfuse, Inc.
Rosemont, IL, United States
Produced in accordance with the latest international standards ISO 4041 and ISO 6722
00200800
Produced in accordance with the latest international standards ISO 4041 and ISO 6722 00200800
ADR cables resist UV-ray and low temperatures, as well as being resistant to oil, weathering and chemicals thanks to the PUR sheathing. In addition they provide for higher resistance against wear, abrasion, microbiotic attack and hydrolysis. The cables have been produced in accordance with the latest international standards ISO 4041 and ISO 6722. Standards: Conforms to ISO 4041 & ISO 6722 recommendations and standards. Wire insulation and inner sheath: PVC Sheath: PUR Min/Max temperatures: -40°C / +85°C

ADR cables resist UV-ray and low temperatures, as well as being resistant to oil, weathering and chemicals thanks to the PUR sheathing. In addition they provide for higher resistance against wear, abrasion, microbiotic attack and hydrolysis. The cables have been produced in accordance with the latest international standards ISO 4041 and ISO 6722. Standards: Conforms to ISO 4041 & ISO 6722 recommendations and standards. Wire insulation and inner sheath: PVC Sheath: PUR Min/Max temperatures: -40°C / +85°C

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00200800
Product Name Produced in accordance with the latest international standards ISO 4041 and ISO 6722
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-103-780-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details