Littelfuse, Inc. Switches & Connectors - Vehicle Connectors - Sockets & Plugs - Tractor Trailer & RV Connectors - Series: 1 to 6 Pole Connectors - 1257-BX 1257-BX

Description
This product is not recommended for new designsNormally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept up to 12AWG wire.Replaceable interiors.Brass split-pin contacts are aligned to assure proper contact and minimal voltage drop.Spring-loaded socket doors. plug locks securely into the opening.Wiring codes are identified on the insulator.Two mounting holes on the flange 17/64" (6.7mm) diameter. 2 15/16" (74.6mm) on centers.Mount through 1 3/8" (34.9mm) diameter hole.With special housing that protects terminals from roadsplash. See also Automotive Connectors such as 11134 and M-115
Datasheet
Description
This product is not recommended for new designsNormally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept up to 12AWG wire.Replaceable interiors.Brass split-pin contacts are aligned to assure proper contact and minimal voltage drop.Spring-loaded socket doors. plug locks securely into the opening.Wiring codes are identified on the insulator.Two mounting holes on the flange 17/64" (6.7mm) diameter. 2 15/16" (74.6mm) on centers.Mount through 1 3/8" (34.9mm) diameter hole.With special housing that protects terminals from roadsplash. See also Automotive Connectors such as 11134 and M-115
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - Tractor Trailer & RV Connectors - Series: 1 to 6 Pole Connectors - 1257-BX - 1257-BX - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - Tractor Trailer & RV Connectors - Series: 1 to 6 Pole Connectors - 1257-BX
1257-BX
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - Tractor Trailer & RV Connectors - Series: 1 to 6 Pole Connectors - 1257-BX 1257-BX
This product is not recommended for new designsNormally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept up to 12AWG wire.Replaceable interiors.Brass split-pin contacts are aligned to assure proper contact and minimal voltage drop.Spring-loaded socket doors. plug locks securely into the opening.Wiring codes are identified on the insulator.Two mounting holes on the flange 17/64" (6.7mm) diameter. 2 15/16" (74.6mm) on centers.Mount through 1 3/8" (34.9mm) diameter hole.With special housing that protects terminals from roadsplash. See also Automotive Connectors such as 11134 and M-115

This product is not recommended for new designsNormally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept up to 12AWG wire.Replaceable interiors.Brass split-pin contacts are aligned to assure proper contact and minimal voltage drop.Spring-loaded socket doors. plug locks securely into the opening.Wiring codes are identified on the insulator.Two mounting holes on the flange 17/64" (6.7mm) diameter. 2 15/16" (74.6mm) on centers.Mount through 1 3/8" (34.9mm) diameter hole.With special housing that protects terminals from roadsplash. See also Automotive Connectors such as 11134 and M-115

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 1257-BX
Product Name Switches & Connectors - Vehicle Connectors - Sockets & Plugs - Tractor Trailer & RV Connectors - Series: 1 to 6 Pole Connectors - 1257-BX
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details