Littelfuse, Inc. Consists of a N version complying to ISO 1185, and an S version complying to ISO 3731 00586200

Description
The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts preventing an incorrect connection to the N version. The series of sockets includes special models with 16 rear spade contacts (5 double and 2 triple) in order to split the electrical system of the trailer, avoiding the use of junction boxes. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1185 & ISO 3731 Screw terminals are mainly intended for the replacement aftermarket Flat terminals are generally preferred by OEM harness manufacturers
Request a Quote Datasheet
Description
The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts preventing an incorrect connection to the N version. The series of sockets includes special models with 16 rear spade contacts (5 double and 2 triple) in order to split the electrical system of the trailer, avoiding the use of junction boxes. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1185 & ISO 3731 Screw terminals are mainly intended for the replacement aftermarket Flat terminals are generally preferred by OEM harness manufacturers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consists of a N version complying to ISO 1185, and an S version complying to ISO 3731 - 00586200 - Littelfuse, Inc.
Rosemont, IL, United States
Consists of a N version complying to ISO 1185, and an S version complying to ISO 3731
00586200
Consists of a N version complying to ISO 1185, and an S version complying to ISO 3731 00586200
The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts preventing an incorrect connection to the N version. The series of sockets includes special models with 16 rear spade contacts (5 double and 2 triple) in order to split the electrical system of the trailer, avoiding the use of junction boxes. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1185 & ISO 3731 Screw terminals are mainly intended for the replacement aftermarket Flat terminals are generally preferred by OEM harness manufacturers

The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts preventing an incorrect connection to the N version. The series of sockets includes special models with 16 rear spade contacts (5 double and 2 triple) in order to split the electrical system of the trailer, avoiding the use of junction boxes. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1185 & ISO 3731 Screw terminals are mainly intended for the replacement aftermarket Flat terminals are generally preferred by OEM harness manufacturers

Supplier's Site Datasheet
Circular Connector Assemblies - 5346-00586200-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5346-00586200-ND
Circular Connector Assemblies 5346-00586200-ND
7 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder Tabs

7 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder Tabs

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 00586200 5346-00586200-ND
Product Name Consists of a N version complying to ISO 1185, and an S version complying to ISO 3731 Circular Connector Assemblies
Connector Type Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products