Littelfuse, Inc. Greycon 7-Pole Small Coils for Charging Systems 00598000

Description
15-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector, conforming to ISO/DIS 12098. They are particularly suited for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. These products are supplied with a cable conforming to ISO 4141 and with external sheath made of Polyurethane (TPU) and are available only with small size 30mm turn diameter. Standards: Conforms to ISO 12098 and ISO 4141 recommendations and standards. Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with a bending protection grommet.
Request a Quote Datasheet
Description
15-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector, conforming to ISO/DIS 12098. They are particularly suited for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. These products are supplied with a cable conforming to ISO 4141 and with external sheath made of Polyurethane (TPU) and are available only with small size 30mm turn diameter. Standards: Conforms to ISO 12098 and ISO 4141 recommendations and standards. Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with a bending protection grommet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Greycon 7-Pole Small Coils for Charging Systems - 00598000 - Littelfuse, Inc.
Rosemont, IL, United States
Greycon 7-Pole Small Coils for Charging Systems
00598000
Greycon 7-Pole Small Coils for Charging Systems 00598000
15-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector, conforming to ISO/DIS 12098. They are particularly suited for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. These products are supplied with a cable conforming to ISO 4141 and with external sheath made of Polyurethane (TPU) and are available only with small size 30mm turn diameter. Standards: Conforms to ISO 12098 and ISO 4141 recommendations and standards. Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with a bending protection grommet.

15-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector, conforming to ISO/DIS 12098. They are particularly suited for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. These products are supplied with a cable conforming to ISO 4141 and with external sheath made of Polyurethane (TPU) and are available only with small size 30mm turn diameter. Standards: Conforms to ISO 12098 and ISO 4141 recommendations and standards. Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with a bending protection grommet.

Supplier's Site Datasheet
Circular Connector Assemblies - 5346-00598000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5346-00598000-ND
Circular Connector Assemblies 5346-00598000-ND
Position Circular Connector

Position Circular Connector

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 00598000 5346-00598000-ND
Product Name Greycon 7-Pole Small Coils for Charging Systems Circular Connector Assemblies
Connector Type Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10001PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
Terminal Blocks - 39.2304 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2000-2231/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers