Littelfuse, Inc. 6-Pole Socket M-115-BP

Description
Normally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept up to 12AWG wire.Replaceable interiors.Brass split-pin contacts are aligned to assure proper contact and minimal voltage drop.Spring-loaded socket doors. plug locks securely into the opening.Wiring codes are identified on the insulator.Two mounting holes on the flange 17/64"" (6.7mm) diameter. 2 15/16"" (74.6mm) on centers.Mount through 1 3/8"" (34.9mm) diameter hole.With special housing that protects terminals from roadsplash. See also Automotive Connectors such as 11134 and M-115
Datasheet
Description
Normally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept up to 12AWG wire.Replaceable interiors.Brass split-pin contacts are aligned to assure proper contact and minimal voltage drop.Spring-loaded socket doors. plug locks securely into the opening.Wiring codes are identified on the insulator.Two mounting holes on the flange 17/64"" (6.7mm) diameter. 2 15/16"" (74.6mm) on centers.Mount through 1 3/8"" (34.9mm) diameter hole.With special housing that protects terminals from roadsplash. See also Automotive Connectors such as 11134 and M-115
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Pole Socket - M-115-BP - Littelfuse, Inc.
Rosemont, IL, United States
6-Pole Socket
M-115-BP
6-Pole Socket M-115-BP
Normally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept up to 12AWG wire.Replaceable interiors.Brass split-pin contacts are aligned to assure proper contact and minimal voltage drop.Spring-loaded socket doors. plug locks securely into the opening.Wiring codes are identified on the insulator.Two mounting holes on the flange 17/64"" (6.7mm) diameter. 2 15/16"" (74.6mm) on centers.Mount through 1 3/8"" (34.9mm) diameter hole.With special housing that protects terminals from roadsplash. See also Automotive Connectors such as 11134 and M-115

Normally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept up to 12AWG wire.Replaceable interiors.Brass split-pin contacts are aligned to assure proper contact and minimal voltage drop.Spring-loaded socket doors. plug locks securely into the opening.Wiring codes are identified on the insulator.Two mounting holes on the flange 17/64"" (6.7mm) diameter. 2 15/16"" (74.6mm) on centers.Mount through 1 3/8"" (34.9mm) diameter hole.With special housing that protects terminals from roadsplash. See also Automotive Connectors such as 11134 and M-115

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number M-115-BP
Product Name 6-Pole Socket
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11112MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1332-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 8.0 amps
View Details
Din Rail, Channel - 2946-2002-1881-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details