Littelfuse, Inc. Small - 7-Pole 12V Small Coils 00550400

Description
7-pole 12V electrical coils are used for the electrical connection in the commercial vehicles and automotive sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20 mm turn diameter. All coils are available with plugs according to ISO 1724 for the normal connector, with plastic or aluminum body. The coils are available in several versions with working lengths 3.5 m. Standards: Conforms to ISO 1724, ISO 1185 and ISO 4141 recommendations and standards. Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with plugs in aluminum or plastic body.
Datasheet
Description
7-pole 12V electrical coils are used for the electrical connection in the commercial vehicles and automotive sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20 mm turn diameter. All coils are available with plugs according to ISO 1724 for the normal connector, with plastic or aluminum body. The coils are available in several versions with working lengths 3.5 m. Standards: Conforms to ISO 1724, ISO 1185 and ISO 4141 recommendations and standards. Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with plugs in aluminum or plastic body.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small - 7-Pole 12V Small Coils - 00550400 - Littelfuse, Inc.
Rosemont, IL, United States
Small - 7-Pole 12V Small Coils
00550400
Small - 7-Pole 12V Small Coils 00550400
7-pole 12V electrical coils are used for the electrical connection in the commercial vehicles and automotive sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20 mm turn diameter. All coils are available with plugs according to ISO 1724 for the normal connector, with plastic or aluminum body. The coils are available in several versions with working lengths 3.5 m. Standards: Conforms to ISO 1724, ISO 1185 and ISO 4141 recommendations and standards. Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with plugs in aluminum or plastic body.

7-pole 12V electrical coils are used for the electrical connection in the commercial vehicles and automotive sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane (TPU) and available only with small size 20 mm turn diameter. All coils are available with plugs according to ISO 1724 for the normal connector, with plastic or aluminum body. The coils are available in several versions with working lengths 3.5 m. Standards: Conforms to ISO 1724, ISO 1185 and ISO 4141 recommendations and standards. Polyurethane (TPU) maintains elasticity even at low temperatures. The coils are available with plugs in aluminum or plastic body.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00550400
Product Name Small - 7-Pole 12V Small Coils
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details