Littelfuse, Inc. Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 12V Wiring Harness - 00250100 00250100

Description
Wiring cables with electronic trailer control module for cars and campers. Littelfuse wiring kit and trailer control modules are a simple and effective solution for the trailer lights, both on cars and camper, without any load for the vehicle electrical system. Built with technologically innovative and high-quality components which increase the reliability and the long-life of the product. Wiring kit with cables and 7-pole sockets connect perfectly to the vehicle lighting indicator with the trailer. Standards: Conforms to ISO 1724 recommendations and standards Error signal from the car check-control Trailer control modules purpose is the vehicle rear fog light switch off when the trailer is connected and the rear fog function is on. Depending on the trailer control modules type, there can be further and different functions.
Datasheet
Description
Wiring cables with electronic trailer control module for cars and campers. Littelfuse wiring kit and trailer control modules are a simple and effective solution for the trailer lights, both on cars and camper, without any load for the vehicle electrical system. Built with technologically innovative and high-quality components which increase the reliability and the long-life of the product. Wiring kit with cables and 7-pole sockets connect perfectly to the vehicle lighting indicator with the trailer. Standards: Conforms to ISO 1724 recommendations and standards Error signal from the car check-control Trailer control modules purpose is the vehicle rear fog light switch off when the trailer is connected and the rear fog function is on. Depending on the trailer control modules type, there can be further and different functions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 12V Wiring Harness - 00250100 - 00250100 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 12V Wiring Harness - 00250100
00250100
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 12V Wiring Harness - 00250100 00250100
Wiring cables with electronic trailer control module for cars and campers. Littelfuse wiring kit and trailer control modules are a simple and effective solution for the trailer lights, both on cars and camper, without any load for the vehicle electrical system. Built with technologically innovative and high-quality components which increase the reliability and the long-life of the product. Wiring kit with cables and 7-pole sockets connect perfectly to the vehicle lighting indicator with the trailer. Standards: Conforms to ISO 1724 recommendations and standards Error signal from the car check-control Trailer control modules purpose is the vehicle rear fog light switch off when the trailer is connected and the rear fog function is on. Depending on the trailer control modules type, there can be further and different functions.

Wiring cables with electronic trailer control module for cars and campers. Littelfuse wiring kit and trailer control modules are a simple and effective solution for the trailer lights, both on cars and camper, without any load for the vehicle electrical system. Built with technologically innovative and high-quality components which increase the reliability and the long-life of the product. Wiring kit with cables and 7-pole sockets connect perfectly to the vehicle lighting indicator with the trailer. Standards: Conforms to ISO 1724 recommendations and standards Error signal from the car check-control Trailer control modules purpose is the vehicle rear fog light switch off when the trailer is connected and the rear fog function is on. Depending on the trailer control modules type, there can be further and different functions.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00250100
Product Name Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 12V Wiring Harness - 00250100
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Plug socket - NTSD-GD-9-M12-5POL-RK - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
3 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details