Littelfuse, Inc. Large - 7-Pole 24V Large Coils 00552400

Description
15-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector, conforming to ISO/DIS 12098. They are particularly suited for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. These products are supplied with a cable conforming to ISO 4141, and with external sheath made of HYTREL® (TEEE) and are available with medium size 40mm turn diameter. Standards: Conforms to ISO 12098 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents. The coils are available with a rubber protection grommet.
Datasheet
Description
15-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector, conforming to ISO/DIS 12098. They are particularly suited for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. These products are supplied with a cable conforming to ISO 4141, and with external sheath made of HYTREL® (TEEE) and are available with medium size 40mm turn diameter. Standards: Conforms to ISO 12098 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents. The coils are available with a rubber protection grommet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large - 7-Pole 24V Large Coils - 00552400 - Littelfuse, Inc.
Rosemont, IL, United States
Large - 7-Pole 24V Large Coils
00552400
Large - 7-Pole 24V Large Coils 00552400
15-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector, conforming to ISO/DIS 12098. They are particularly suited for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. These products are supplied with a cable conforming to ISO 4141, and with external sheath made of HYTREL® (TEEE) and are available with medium size 40mm turn diameter. Standards: Conforms to ISO 12098 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents. The coils are available with a rubber protection grommet.

15-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector, conforming to ISO/DIS 12098. They are particularly suited for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. These products are supplied with a cable conforming to ISO 4141, and with external sheath made of HYTREL® (TEEE) and are available with medium size 40mm turn diameter. Standards: Conforms to ISO 12098 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents. The coils are available with a rubber protection grommet.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00552400
Product Name Large - 7-Pole 24V Large Coils
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data