Littelfuse, Inc. Consists of a N version complying to ISO 1185, and an S version complying to ISO 3731 00586400

Description
The ADR system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts, preventing an incorrect connection to the N version. The series includes special models with 16 rear flat contacts (5 double and 2 triple) in order to split the electrical system of the trailer, avoiding the use of junction boxes. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1185 & ISO 3731 IP54 ingress protection
Request a Quote Datasheet
Description
The ADR system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts, preventing an incorrect connection to the N version. The series includes special models with 16 rear flat contacts (5 double and 2 triple) in order to split the electrical system of the trailer, avoiding the use of junction boxes. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1185 & ISO 3731 IP54 ingress protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consists of a N version complying to ISO 1185, and an S version complying to ISO 3731 - 00586400 - Littelfuse, Inc.
Rosemont, IL, United States
Consists of a N version complying to ISO 1185, and an S version complying to ISO 3731
00586400
Consists of a N version complying to ISO 1185, and an S version complying to ISO 3731 00586400
The ADR system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts, preventing an incorrect connection to the N version. The series includes special models with 16 rear flat contacts (5 double and 2 triple) in order to split the electrical system of the trailer, avoiding the use of junction boxes. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1185 & ISO 3731 IP54 ingress protection

The ADR system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts, preventing an incorrect connection to the N version. The series includes special models with 16 rear flat contacts (5 double and 2 triple) in order to split the electrical system of the trailer, avoiding the use of junction boxes. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1185 & ISO 3731 IP54 ingress protection

Supplier's Site Datasheet
Circular Connector Assemblies - 5346-00586400-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5346-00586400-ND
Circular Connector Assemblies 5346-00586400-ND
7 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder Tabs

7 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder Tabs

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 00586400 5346-00586400-ND
Product Name Consists of a N version complying to ISO 1185, and an S version complying to ISO 3731 Circular Connector Assemblies
Connector Type Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details