Littelfuse, Inc. Used for the electrical connection of the ABS braking system 00594770

Description
The ABS system conforming to ISO/DIN 7638 is required on all vehicles weighing over 3.5 tons. These connectors are used for the electrical connection of the ABS braking system between a truck tractor and a trailer or semitrailer in the commercial vehicles sector, both for 24V and 12V electrical systems. The connectors are available in a 5-pole version for the ABS braking system. Plugs are equipped with stainless steel locking lever and rollers according to the regulations ISO 7638-1 to prevent accidental disconnection. Standards: Conforms to, ISO 7638-1 standards Conforms to ADR/GGVS norm requirements for vehicles transporting hazardous goods Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market) Mechanical resistance and water tightness guarantee an efficient and reliable electrical connection
Request a Quote Datasheet
Description
The ABS system conforming to ISO/DIN 7638 is required on all vehicles weighing over 3.5 tons. These connectors are used for the electrical connection of the ABS braking system between a truck tractor and a trailer or semitrailer in the commercial vehicles sector, both for 24V and 12V electrical systems. The connectors are available in a 5-pole version for the ABS braking system. Plugs are equipped with stainless steel locking lever and rollers according to the regulations ISO 7638-1 to prevent accidental disconnection. Standards: Conforms to, ISO 7638-1 standards Conforms to ADR/GGVS norm requirements for vehicles transporting hazardous goods Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market) Mechanical resistance and water tightness guarantee an efficient and reliable electrical connection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Used for the electrical connection of the ABS braking system - 00594770 - Littelfuse, Inc.
Rosemont, IL, United States
Used for the electrical connection of the ABS braking system
00594770
Used for the electrical connection of the ABS braking system 00594770
The ABS system conforming to ISO/DIN 7638 is required on all vehicles weighing over 3.5 tons. These connectors are used for the electrical connection of the ABS braking system between a truck tractor and a trailer or semitrailer in the commercial vehicles sector, both for 24V and 12V electrical systems. The connectors are available in a 5-pole version for the ABS braking system. Plugs are equipped with stainless steel locking lever and rollers according to the regulations ISO 7638-1 to prevent accidental disconnection. Standards: Conforms to, ISO 7638-1 standards Conforms to ADR/GGVS norm requirements for vehicles transporting hazardous goods Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market) Mechanical resistance and water tightness guarantee an efficient and reliable electrical connection

The ABS system conforming to ISO/DIN 7638 is required on all vehicles weighing over 3.5 tons. These connectors are used for the electrical connection of the ABS braking system between a truck tractor and a trailer or semitrailer in the commercial vehicles sector, both for 24V and 12V electrical systems. The connectors are available in a 5-pole version for the ABS braking system. Plugs are equipped with stainless steel locking lever and rollers according to the regulations ISO 7638-1 to prevent accidental disconnection. Standards: Conforms to, ISO 7638-1 standards Conforms to ADR/GGVS norm requirements for vehicles transporting hazardous goods Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market) Mechanical resistance and water tightness guarantee an efficient and reliable electrical connection

Supplier's Site Datasheet
Circular Connector Assemblies - 5346-00594770-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5346-00594770-ND
Circular Connector Assemblies 5346-00594770-ND
5 Position Circular Connector Plug, Female Sockets Screw

5 Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 00594770 5346-00594770-ND
Product Name Used for the electrical connection of the ABS braking system Circular Connector Assemblies
Connector Type Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-83723 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details