Littelfuse, Inc. Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 12V Aluminum Body Round Sockets - 00435700 00435700

Description
The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors in aluminum body with screw and flat contacts. Included in the series of sockets are also special versions with rear fog light (00437200) and 16 rear flat terminals (5 double and 2 triple 00435700) to double electrical system on the trailer, avoiding the use of junction boxes. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1724 & ISO 3732 Screw terminals versions are mainly intended for the replacement aftermarket Flat terminals versions are generally preferred by harness manufacturers.
Datasheet
Description
The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors in aluminum body with screw and flat contacts. Included in the series of sockets are also special versions with rear fog light (00437200) and 16 rear flat terminals (5 double and 2 triple 00435700) to double electrical system on the trailer, avoiding the use of junction boxes. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1724 & ISO 3732 Screw terminals versions are mainly intended for the replacement aftermarket Flat terminals versions are generally preferred by harness manufacturers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 12V Aluminum Body Round Sockets - 00435700 - 00435700 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 12V Aluminum Body Round Sockets - 00435700
00435700
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 12V Aluminum Body Round Sockets - 00435700 00435700
The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors in aluminum body with screw and flat contacts. Included in the series of sockets are also special versions with rear fog light (00437200) and 16 rear flat terminals (5 double and 2 triple 00435700) to double electrical system on the trailer, avoiding the use of junction boxes. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1724 & ISO 3732 Screw terminals versions are mainly intended for the replacement aftermarket Flat terminals versions are generally preferred by harness manufacturers.

The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors in aluminum body with screw and flat contacts. Included in the series of sockets are also special versions with rear fog light (00437200) and 16 rear flat terminals (5 double and 2 triple 00435700) to double electrical system on the trailer, avoiding the use of junction boxes. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1724 & ISO 3732 Screw terminals versions are mainly intended for the replacement aftermarket Flat terminals versions are generally preferred by harness manufacturers.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00435700
Product Name Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 12V Aluminum Body Round Sockets - 00435700
Connector Type Automotive Connector; Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data