Littelfuse, Inc. Consists of a N version according to ISO 1185, and an S version according to ISO 3731 00591100

Description
The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts, preventing an incorrect connection to the N version. Littelfuse supplies these connectors both with plastic or aluminum body and some versions feature a black anti-oxidating coating. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1185 & ISO 3731
Request a Quote Datasheet
Description
The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts, preventing an incorrect connection to the N version. Littelfuse supplies these connectors both with plastic or aluminum body and some versions feature a black anti-oxidating coating. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1185 & ISO 3731
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consists of a N version according to ISO 1185, and an S version according to ISO 3731 - 00591100 - Littelfuse, Inc.
Rosemont, IL, United States
Consists of a N version according to ISO 1185, and an S version according to ISO 3731
00591100
Consists of a N version according to ISO 1185, and an S version according to ISO 3731 00591100
The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts, preventing an incorrect connection to the N version. Littelfuse supplies these connectors both with plastic or aluminum body and some versions feature a black anti-oxidating coating. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1185 & ISO 3731

The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts, preventing an incorrect connection to the N version. Littelfuse supplies these connectors both with plastic or aluminum body and some versions feature a black anti-oxidating coating. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1185 & ISO 3731

Supplier's Site Datasheet
Circular Connector Assemblies - 5346-00591100-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5346-00591100-ND
Circular Connector Assemblies 5346-00591100-ND
7 Position Circular Connector Plug, Female Sockets and Male Pins Solder Tabs

7 Position Circular Connector Plug, Female Sockets and Male Pins Solder Tabs

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 00591100 5346-00591100-ND
Product Name Consists of a N version according to ISO 1185, and an S version according to ISO 3731 Circular Connector Assemblies
Connector Type Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1-174260-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
4 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2006-1681/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 8 to 20 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details