Littelfuse, Inc. Switches & Connectors - Vehicle Connectors - Spiral Coils - 15-Pole Spiral Coils - Series: 7 and 15-Pole 24V Adapters - 00555775 00555775

Description
Several types of adapters are available to connect the older style 7-pole (ISO 1185) and (ISO 3731) systems to the newer style 15-pole(ISO 12098) system, and vice versa. These adapters are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane(TPU) and available only with small size 20mm turn diameter. Standards: Conforms to ISO 12098, ISO 1185, ISO 3731 and ISO 4141 recommendations and standards External sheath of Polyurethane(TPU) maintains elasticity even at low temperatures The adapter is available with plastic body
Datasheet
Description
Several types of adapters are available to connect the older style 7-pole (ISO 1185) and (ISO 3731) systems to the newer style 15-pole(ISO 12098) system, and vice versa. These adapters are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane(TPU) and available only with small size 20mm turn diameter. Standards: Conforms to ISO 12098, ISO 1185, ISO 3731 and ISO 4141 recommendations and standards External sheath of Polyurethane(TPU) maintains elasticity even at low temperatures The adapter is available with plastic body
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Vehicle Connectors - Spiral Coils - 15-Pole Spiral Coils - Series: 7 and 15-Pole 24V Adapters - 00555775 - 00555775 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Vehicle Connectors - Spiral Coils - 15-Pole Spiral Coils - Series: 7 and 15-Pole 24V Adapters - 00555775
00555775
Switches & Connectors - Vehicle Connectors - Spiral Coils - 15-Pole Spiral Coils - Series: 7 and 15-Pole 24V Adapters - 00555775 00555775
Several types of adapters are available to connect the older style 7-pole (ISO 1185) and (ISO 3731) systems to the newer style 15-pole(ISO 12098) system, and vice versa. These adapters are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane(TPU) and available only with small size 20mm turn diameter. Standards: Conforms to ISO 12098, ISO 1185, ISO 3731 and ISO 4141 recommendations and standards External sheath of Polyurethane(TPU) maintains elasticity even at low temperatures The adapter is available with plastic body

Several types of adapters are available to connect the older style 7-pole (ISO 1185) and (ISO 3731) systems to the newer style 15-pole(ISO 12098) system, and vice versa. These adapters are supplied with a cable conforming to ISO 4141, with external sheath made of Polyurethane(TPU) and available only with small size 20mm turn diameter. Standards: Conforms to ISO 12098, ISO 1185, ISO 3731 and ISO 4141 recommendations and standards External sheath of Polyurethane(TPU) maintains elasticity even at low temperatures The adapter is available with plastic body

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00555775
Product Name Switches & Connectors - Vehicle Connectors - Spiral Coils - 15-Pole Spiral Coils - Series: 7 and 15-Pole 24V Adapters - 00555775
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data