Littelfuse, Inc. Single connector for all the connections required in the older 7-pole 12V system type N and S 00511200

Description
Provides a single connector for all the connections required in the older 7-pole 12V system type N and S. The plug connects to the socket with a bayonet twist system to avoid accidental disconnection. The plugs are available both in the traditional version and in a new patented version, allowing faster assembly yet complying to the requirements of the norm. The new version has been equipped with a tool for fitting the insert which can also be used as a parking protection. Connectors are used for electrical connections between a vehicle and a trailer or caravan with 12V electrical system. Standards: Conforms to ISO 11446 Greater mechanical resistance More reliable and safe electrical connection The screw and crimp contacts version Nickel-plated brass contacts
Request a Quote Datasheet
Description
Provides a single connector for all the connections required in the older 7-pole 12V system type N and S. The plug connects to the socket with a bayonet twist system to avoid accidental disconnection. The plugs are available both in the traditional version and in a new patented version, allowing faster assembly yet complying to the requirements of the norm. The new version has been equipped with a tool for fitting the insert which can also be used as a parking protection. Connectors are used for electrical connections between a vehicle and a trailer or caravan with 12V electrical system. Standards: Conforms to ISO 11446 Greater mechanical resistance More reliable and safe electrical connection The screw and crimp contacts version Nickel-plated brass contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single connector for all the connections required in the older 7-pole 12V system type N and S - 00511200 - Littelfuse, Inc.
Rosemont, IL, United States
Single connector for all the connections required in the older 7-pole 12V system type N and S
00511200
Single connector for all the connections required in the older 7-pole 12V system type N and S 00511200
Provides a single connector for all the connections required in the older 7-pole 12V system type N and S. The plug connects to the socket with a bayonet twist system to avoid accidental disconnection. The plugs are available both in the traditional version and in a new patented version, allowing faster assembly yet complying to the requirements of the norm. The new version has been equipped with a tool for fitting the insert which can also be used as a parking protection. Connectors are used for electrical connections between a vehicle and a trailer or caravan with 12V electrical system. Standards: Conforms to ISO 11446 Greater mechanical resistance More reliable and safe electrical connection The screw and crimp contacts version Nickel-plated brass contacts

Provides a single connector for all the connections required in the older 7-pole 12V system type N and S. The plug connects to the socket with a bayonet twist system to avoid accidental disconnection. The plugs are available both in the traditional version and in a new patented version, allowing faster assembly yet complying to the requirements of the norm. The new version has been equipped with a tool for fitting the insert which can also be used as a parking protection. Connectors are used for electrical connections between a vehicle and a trailer or caravan with 12V electrical system. Standards: Conforms to ISO 11446 Greater mechanical resistance More reliable and safe electrical connection The screw and crimp contacts version Nickel-plated brass contacts

Supplier's Site Datasheet
Circular Connector Assemblies - 5346-00511200-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5346-00511200-ND
Circular Connector Assemblies 5346-00511200-ND
13 Position Circular Connector Plug, Male Pins Screw

13 Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 00511200 5346-00511200-ND
Product Name Single connector for all the connections required in the older 7-pole 12V system type N and S Circular Connector Assemblies
Connector Type Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details