Littelfuse, Inc. 7-Pole & 15-Pole Adapters 00521235

Description
Several types of adapters are available to connect the older style 7-pole (ISO 1185) and (ISO 3731) systems to the newer style 15-pole(ISO 12098) system, and vice versa. These adapters are supplied with a cable conforming to ISO 4141, and with external sheath made of HYTREL® (TEEE) and available with medium size 40mm turn diameter. Standards: Conforms to ISO 12098, ISO 1185, ISO 3731 and ISO 4141 recommendations and standards External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents The adapter is available with aluminum body
Datasheet
Description
Several types of adapters are available to connect the older style 7-pole (ISO 1185) and (ISO 3731) systems to the newer style 15-pole(ISO 12098) system, and vice versa. These adapters are supplied with a cable conforming to ISO 4141, and with external sheath made of HYTREL® (TEEE) and available with medium size 40mm turn diameter. Standards: Conforms to ISO 12098, ISO 1185, ISO 3731 and ISO 4141 recommendations and standards External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents The adapter is available with aluminum body
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-Pole & 15-Pole Adapters - 00521235 - Littelfuse, Inc.
Rosemont, IL, United States
7-Pole & 15-Pole Adapters
00521235
7-Pole & 15-Pole Adapters 00521235
Several types of adapters are available to connect the older style 7-pole (ISO 1185) and (ISO 3731) systems to the newer style 15-pole(ISO 12098) system, and vice versa. These adapters are supplied with a cable conforming to ISO 4141, and with external sheath made of HYTREL® (TEEE) and available with medium size 40mm turn diameter. Standards: Conforms to ISO 12098, ISO 1185, ISO 3731 and ISO 4141 recommendations and standards External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents The adapter is available with aluminum body

Several types of adapters are available to connect the older style 7-pole (ISO 1185) and (ISO 3731) systems to the newer style 15-pole(ISO 12098) system, and vice versa. These adapters are supplied with a cable conforming to ISO 4141, and with external sheath made of HYTREL® (TEEE) and available with medium size 40mm turn diameter. Standards: Conforms to ISO 12098, ISO 1185, ISO 3731 and ISO 4141 recommendations and standards External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents The adapter is available with aluminum body

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00521235
Product Name 7-Pole & 15-Pole Adapters
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11021TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Block Wire Ferrules - 1920-1826-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2209-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers