Littelfuse, Inc. Switches & Connectors - Vehicle Connectors - Sockets & Plugs - Tractor Trailer & RV Connectors - Series: 1 to 6 Pole Connectors - 1258-BX 1258-BX

Description
This product is not recommended for new designsNormally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept up to 12AWG wire.Replaceable interiors.Brass split-pin contacts are aligned to assure proper contact and minimal voltage drop.Spring-loaded socket doors. plug locks securely into the opening.Wiring codes are identified on the insulator.Two mounting holes on the flange 17/64" (6.7mm) diameter. 2 15/16" (74.6mm) on centers.Mount through 1 3/8" (34.9mm) diameter hole.With special housing that protects terminals from roadsplash. See also Automotive Connectors such as 11134 and M-115
Datasheet
Description
This product is not recommended for new designsNormally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept up to 12AWG wire.Replaceable interiors.Brass split-pin contacts are aligned to assure proper contact and minimal voltage drop.Spring-loaded socket doors. plug locks securely into the opening.Wiring codes are identified on the insulator.Two mounting holes on the flange 17/64" (6.7mm) diameter. 2 15/16" (74.6mm) on centers.Mount through 1 3/8" (34.9mm) diameter hole.With special housing that protects terminals from roadsplash. See also Automotive Connectors such as 11134 and M-115
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - Tractor Trailer & RV Connectors - Series: 1 to 6 Pole Connectors - 1258-BX - 1258-BX - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - Tractor Trailer & RV Connectors - Series: 1 to 6 Pole Connectors - 1258-BX
1258-BX
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - Tractor Trailer & RV Connectors - Series: 1 to 6 Pole Connectors - 1258-BX 1258-BX
This product is not recommended for new designsNormally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept up to 12AWG wire.Replaceable interiors.Brass split-pin contacts are aligned to assure proper contact and minimal voltage drop.Spring-loaded socket doors. plug locks securely into the opening.Wiring codes are identified on the insulator.Two mounting holes on the flange 17/64" (6.7mm) diameter. 2 15/16" (74.6mm) on centers.Mount through 1 3/8" (34.9mm) diameter hole.With special housing that protects terminals from roadsplash. See also Automotive Connectors such as 11134 and M-115

This product is not recommended for new designsNormally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept up to 12AWG wire.Replaceable interiors.Brass split-pin contacts are aligned to assure proper contact and minimal voltage drop.Spring-loaded socket doors. plug locks securely into the opening.Wiring codes are identified on the insulator.Two mounting holes on the flange 17/64" (6.7mm) diameter. 2 15/16" (74.6mm) on centers.Mount through 1 3/8" (34.9mm) diameter hole.With special housing that protects terminals from roadsplash. See also Automotive Connectors such as 11134 and M-115

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 1258-BX
Product Name Switches & Connectors - Vehicle Connectors - Sockets & Plugs - Tractor Trailer & RV Connectors - Series: 1 to 6 Pole Connectors - 1258-BX
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

NETBridge - NTBM17R0U01110T - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
Current Rating 3.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details