Littelfuse, Inc. Switches & Connectors - Vehicle Connectors - Spiral Coils - 15-Pole Spiral Coils - Series: 7 and 15-Pole 24V Adapters - 00555777 00555777

Description
Greycon series electrical connections are intended for use with separable truck-trailer combinations in order to connect an additional battery pack of the trailer with the generator of the truck using an electronically monitored charging system. Additional battery packs in trailers are used with tailgate lifts, electrical forklifts or other technical equipment with high current consumption. Standards: Conforms to ISO 25981-2, recommendations and standards Nickel-plated brass contacts with stainless steel springs Impact and chemical resistant plastic cover and lid provide extended life in harsh environments Protected against close-range high pressure, high temperature spray downs and dust
Datasheet
Description
Greycon series electrical connections are intended for use with separable truck-trailer combinations in order to connect an additional battery pack of the trailer with the generator of the truck using an electronically monitored charging system. Additional battery packs in trailers are used with tailgate lifts, electrical forklifts or other technical equipment with high current consumption. Standards: Conforms to ISO 25981-2, recommendations and standards Nickel-plated brass contacts with stainless steel springs Impact and chemical resistant plastic cover and lid provide extended life in harsh environments Protected against close-range high pressure, high temperature spray downs and dust
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Vehicle Connectors - Spiral Coils - 15-Pole Spiral Coils - Series: 7 and 15-Pole 24V Adapters - 00555777 - 00555777 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Vehicle Connectors - Spiral Coils - 15-Pole Spiral Coils - Series: 7 and 15-Pole 24V Adapters - 00555777
00555777
Switches & Connectors - Vehicle Connectors - Spiral Coils - 15-Pole Spiral Coils - Series: 7 and 15-Pole 24V Adapters - 00555777 00555777
Greycon series electrical connections are intended for use with separable truck-trailer combinations in order to connect an additional battery pack of the trailer with the generator of the truck using an electronically monitored charging system. Additional battery packs in trailers are used with tailgate lifts, electrical forklifts or other technical equipment with high current consumption. Standards: Conforms to ISO 25981-2, recommendations and standards Nickel-plated brass contacts with stainless steel springs Impact and chemical resistant plastic cover and lid provide extended life in harsh environments Protected against close-range high pressure, high temperature spray downs and dust

Greycon series electrical connections are intended for use with separable truck-trailer combinations in order to connect an additional battery pack of the trailer with the generator of the truck using an electronically monitored charging system. Additional battery packs in trailers are used with tailgate lifts, electrical forklifts or other technical equipment with high current consumption. Standards: Conforms to ISO 25981-2, recommendations and standards Nickel-plated brass contacts with stainless steel springs Impact and chemical resistant plastic cover and lid provide extended life in harsh environments Protected against close-range high pressure, high temperature spray downs and dust

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00555777
Product Name Switches & Connectors - Vehicle Connectors - Spiral Coils - 15-Pole Spiral Coils - Series: 7 and 15-Pole 24V Adapters - 00555777
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details