Littelfuse, Inc. Switches & Connectors - Vehicle Connectors - Spiral Coils - 7-Pole Spiral Coils - Series: 7-Pole 24V - Small - 00550880 00550880

Description
24V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of Polyurethane(TPU) and are available only with small size 30mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature Polyurethane version has 3.5 m and 4.5 maximum extensible length All coils are available with a bending protection grommet
Datasheet
Description
24V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of Polyurethane(TPU) and are available only with small size 30mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature Polyurethane version has 3.5 m and 4.5 maximum extensible length All coils are available with a bending protection grommet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Vehicle Connectors - Spiral Coils - 7-Pole Spiral Coils - Series: 7-Pole 24V - Small - 00550880 - 00550880 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Vehicle Connectors - Spiral Coils - 7-Pole Spiral Coils - Series: 7-Pole 24V - Small - 00550880
00550880
Switches & Connectors - Vehicle Connectors - Spiral Coils - 7-Pole Spiral Coils - Series: 7-Pole 24V - Small - 00550880 00550880
24V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of Polyurethane(TPU) and are available only with small size 30mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature Polyurethane version has 3.5 m and 4.5 maximum extensible length All coils are available with a bending protection grommet

24V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of Polyurethane(TPU) and are available only with small size 30mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature Polyurethane version has 3.5 m and 4.5 maximum extensible length All coils are available with a bending protection grommet

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00550880
Product Name Switches & Connectors - Vehicle Connectors - Spiral Coils - 7-Pole Spiral Coils - Series: 7-Pole 24V - Small - 00550880
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details