Littelfuse, Inc. Medium - EBS 24V Medium Coils 00558400

Description
24V electrical coils with EBS are used to connect a trucks tractor and a semitrailer in the commercial vehicles sector, conforming to ISO 7638-1. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141, with external sheath made of Polyurethane (TPU) and are available only with small size 30 mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature. All coils are available with a bending protection grommet.
Datasheet
Description
24V electrical coils with EBS are used to connect a trucks tractor and a semitrailer in the commercial vehicles sector, conforming to ISO 7638-1. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141, with external sheath made of Polyurethane (TPU) and are available only with small size 30 mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature. All coils are available with a bending protection grommet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium - EBS 24V Medium Coils - 00558400 - Littelfuse, Inc.
Rosemont, IL, United States
Medium - EBS 24V Medium Coils
00558400
Medium - EBS 24V Medium Coils 00558400
24V electrical coils with EBS are used to connect a trucks tractor and a semitrailer in the commercial vehicles sector, conforming to ISO 7638-1. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141, with external sheath made of Polyurethane (TPU) and are available only with small size 30 mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature. All coils are available with a bending protection grommet.

24V electrical coils with EBS are used to connect a trucks tractor and a semitrailer in the commercial vehicles sector, conforming to ISO 7638-1. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141, with external sheath made of Polyurethane (TPU) and are available only with small size 30 mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature. All coils are available with a bending protection grommet.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00558400
Product Name Medium - EBS 24V Medium Coils
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ve-NET™ - VNTBV12D2001SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Termination Through-hole
View Details
2 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-3221/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details