Littelfuse, Inc. 7-Pole & 13-Pole Adapters 00560300

Description
Various types of adaptors with older system cable and new system micro adapter are available to connect the older 7-pole Normal (N) and Supplementary (S) system to the newest 13-pole system and vice versa. These adapters are used for electrical connections between a vehicle and a trailer or caravan with 12V electrical system. Standards: Conforms to ISO 1124 and ISO 11446 Greater mechanical resistance More reliable and safe electrical connection Nickel-plated brass contacts
Request a Quote Datasheet
Description
Various types of adaptors with older system cable and new system micro adapter are available to connect the older 7-pole Normal (N) and Supplementary (S) system to the newest 13-pole system and vice versa. These adapters are used for electrical connections between a vehicle and a trailer or caravan with 12V electrical system. Standards: Conforms to ISO 1124 and ISO 11446 Greater mechanical resistance More reliable and safe electrical connection Nickel-plated brass contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-Pole & 13-Pole Adapters - 00560300 - Littelfuse, Inc.
Rosemont, IL, United States
7-Pole & 13-Pole Adapters
00560300
7-Pole & 13-Pole Adapters 00560300
Various types of adaptors with older system cable and new system micro adapter are available to connect the older 7-pole Normal (N) and Supplementary (S) system to the newest 13-pole system and vice versa. These adapters are used for electrical connections between a vehicle and a trailer or caravan with 12V electrical system. Standards: Conforms to ISO 1124 and ISO 11446 Greater mechanical resistance More reliable and safe electrical connection Nickel-plated brass contacts

Various types of adaptors with older system cable and new system micro adapter are available to connect the older 7-pole Normal (N) and Supplementary (S) system to the newest 13-pole system and vice versa. These adapters are used for electrical connections between a vehicle and a trailer or caravan with 12V electrical system. Standards: Conforms to ISO 1124 and ISO 11446 Greater mechanical resistance More reliable and safe electrical connection Nickel-plated brass contacts

Supplier's Site Datasheet
Circular Connector Adapters - 5346-00560300-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Adapters
5346-00560300-ND
Circular Connector Adapters 5346-00560300-ND
Circular Connector Standard 13/7 Female Sockets/Female Sockets and Male Pins Free Hanging (In-Line)

Circular Connector Standard 13/7 Female Sockets/Female Sockets and Male Pins Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 00560300 5346-00560300-ND
Product Name 7-Pole & 13-Pole Adapters Circular Connector Adapters
Connector Type Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2248-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers