Littelfuse, Inc. 6-Pole Socket 1254

Description
Normally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept up to 12AWG wire.Replaceable interiors.Brass split-pin contacts are aligned to assure proper contact and minimal voltage drop.Spring-loaded socket doors. plug locks securely into the opening.Wiring codes are identified on the insulator.Two mounting holes on the flange 17/64"" (6.7mm) diameter. 2 15/16"" (74.6mm) on centers.Mount through 1 3/8"" (34.9mm) diameter hole.With special housing that protects terminals from roadsplash. See also Automotive Connectors such as 11134 and M-115
Request a Quote Datasheet
Description
Normally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept up to 12AWG wire.Replaceable interiors.Brass split-pin contacts are aligned to assure proper contact and minimal voltage drop.Spring-loaded socket doors. plug locks securely into the opening.Wiring codes are identified on the insulator.Two mounting holes on the flange 17/64"" (6.7mm) diameter. 2 15/16"" (74.6mm) on centers.Mount through 1 3/8"" (34.9mm) diameter hole.With special housing that protects terminals from roadsplash. See also Automotive Connectors such as 11134 and M-115
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Pole Socket - 1254 - Littelfuse, Inc.
Rosemont, IL, United States
6-Pole Socket
1254
6-Pole Socket 1254
Normally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept up to 12AWG wire.Replaceable interiors.Brass split-pin contacts are aligned to assure proper contact and minimal voltage drop.Spring-loaded socket doors. plug locks securely into the opening.Wiring codes are identified on the insulator.Two mounting holes on the flange 17/64"" (6.7mm) diameter. 2 15/16"" (74.6mm) on centers.Mount through 1 3/8"" (34.9mm) diameter hole.With special housing that protects terminals from roadsplash. See also Automotive Connectors such as 11134 and M-115

Normally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept up to 12AWG wire.Replaceable interiors.Brass split-pin contacts are aligned to assure proper contact and minimal voltage drop.Spring-loaded socket doors. plug locks securely into the opening.Wiring codes are identified on the insulator.Two mounting holes on the flange 17/64"" (6.7mm) diameter. 2 15/16"" (74.6mm) on centers.Mount through 1 3/8"" (34.9mm) diameter hole.With special housing that protects terminals from roadsplash. See also Automotive Connectors such as 11134 and M-115

Supplier's Site Datasheet
Circular Connector Assemblies - F8508-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
F8508-ND
Circular Connector Assemblies F8508-ND
6 Position Circular Connector Plug, Female Sockets

6 Position Circular Connector Plug, Female Sockets

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1254 F8508-ND
Product Name 6-Pole Socket Circular Connector Assemblies
Connector Type Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data