Littelfuse, Inc. Consists of a N version complying to ISO 1185, and an S version complying to ISO 3731 00595200

Description
The plugs consist of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts, preventing thus an incorrect connection to the N version. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1185 & ISO 3731 Screw terminal versions are mainly intended for the replacement aftermarket Flat terminal versions are generally preferred by OEM harness manufacturers.
Request a Quote Datasheet
Description
The plugs consist of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts, preventing thus an incorrect connection to the N version. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1185 & ISO 3731 Screw terminal versions are mainly intended for the replacement aftermarket Flat terminal versions are generally preferred by OEM harness manufacturers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consists of a N version complying to ISO 1185, and an S version complying to ISO 3731 - 00595200 - Littelfuse, Inc.
Rosemont, IL, United States
Consists of a N version complying to ISO 1185, and an S version complying to ISO 3731
00595200
Consists of a N version complying to ISO 1185, and an S version complying to ISO 3731 00595200
The plugs consist of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts, preventing thus an incorrect connection to the N version. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1185 & ISO 3731 Screw terminal versions are mainly intended for the replacement aftermarket Flat terminal versions are generally preferred by OEM harness manufacturers.

The plugs consist of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts, preventing thus an incorrect connection to the N version. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1185 & ISO 3731 Screw terminal versions are mainly intended for the replacement aftermarket Flat terminal versions are generally preferred by OEM harness manufacturers.

Supplier's Site Datasheet
Circular Connector Assemblies - 5346-00595200-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5346-00595200-ND
Circular Connector Assemblies 5346-00595200-ND
7 Position Circular Connector Plug, Female Sockets Solder Tabs

7 Position Circular Connector Plug, Female Sockets Solder Tabs

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 00595200 5346-00595200-ND
Product Name Consists of a N version complying to ISO 1185, and an S version complying to ISO 3731 Circular Connector Assemblies
Connector Type Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

NETBridge+™ - NTHBR22B1111SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
View Details
Circular Connector Assemblies - 1920-CNF12-S5SP0-PP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 60 volts
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1405-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers