Littelfuse, Inc. Switches & Connectors - Vehicle Connectors - Spiral Coils - 7-Pole Spiral Coils - Series: 7-Pole 24V - Large - 00551900 00551900

Description
24V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of HYTREL® (TEEE) and are available with medium size 40mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents and is mostly used by OE manufacturer. All coils are available with a bending protection grommet.
Datasheet
Description
24V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of HYTREL® (TEEE) and are available with medium size 40mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents and is mostly used by OE manufacturer. All coils are available with a bending protection grommet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Vehicle Connectors - Spiral Coils - 7-Pole Spiral Coils - Series: 7-Pole 24V - Large - 00551900 - 00551900 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Vehicle Connectors - Spiral Coils - 7-Pole Spiral Coils - Series: 7-Pole 24V - Large - 00551900
00551900
Switches & Connectors - Vehicle Connectors - Spiral Coils - 7-Pole Spiral Coils - Series: 7-Pole 24V - Large - 00551900 00551900
24V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of HYTREL® (TEEE) and are available with medium size 40mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents and is mostly used by OE manufacturer. All coils are available with a bending protection grommet.

24V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of HYTREL® (TEEE) and are available with medium size 40mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents and is mostly used by OE manufacturer. All coils are available with a bending protection grommet.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00551900
Product Name Switches & Connectors - Vehicle Connectors - Spiral Coils - 7-Pole Spiral Coils - Series: 7-Pole 24V - Large - 00551900
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Circular Connector Accessories - 1124-1029-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details