Littelfuse, Inc. Single connector for all the connections required in the former 24V 7-pole system type N and S 00584400

Description
This system provides in a single connector for all the connections required in the former 24V 7-pole system type N and S. Advantages are greater mechanical resistance, higher water tightness as well as a more reliable safe electrical connection. Plugs are equipped with stainless steel locking lever and rollers according to the regulations ISO 12098 to prevent accidental disconnection. The 15-pole sockets fully comply to the technical requirements of ADR/GGVS norms regarding vehicles transporting hazardous goods. These connectors are used for electrical connections between a vehicle and a trailer with 24V electrical system in the commercial vehicles sector. Standards: Conforms to ISO 12098 recommendations and standards Nickel-plated brass contacts Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market)
Request a Quote Datasheet
Description
This system provides in a single connector for all the connections required in the former 24V 7-pole system type N and S. Advantages are greater mechanical resistance, higher water tightness as well as a more reliable safe electrical connection. Plugs are equipped with stainless steel locking lever and rollers according to the regulations ISO 12098 to prevent accidental disconnection. The 15-pole sockets fully comply to the technical requirements of ADR/GGVS norms regarding vehicles transporting hazardous goods. These connectors are used for electrical connections between a vehicle and a trailer with 24V electrical system in the commercial vehicles sector. Standards: Conforms to ISO 12098 recommendations and standards Nickel-plated brass contacts Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single connector for all the connections required in the former 24V 7-pole system type N and S - 00584400 - Littelfuse, Inc.
Rosemont, IL, United States
Single connector for all the connections required in the former 24V 7-pole system type N and S
00584400
Single connector for all the connections required in the former 24V 7-pole system type N and S 00584400
This system provides in a single connector for all the connections required in the former 24V 7-pole system type N and S. Advantages are greater mechanical resistance, higher water tightness as well as a more reliable safe electrical connection. Plugs are equipped with stainless steel locking lever and rollers according to the regulations ISO 12098 to prevent accidental disconnection. The 15-pole sockets fully comply to the technical requirements of ADR/GGVS norms regarding vehicles transporting hazardous goods. These connectors are used for electrical connections between a vehicle and a trailer with 24V electrical system in the commercial vehicles sector. Standards: Conforms to ISO 12098 recommendations and standards Nickel-plated brass contacts Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market)

This system provides in a single connector for all the connections required in the former 24V 7-pole system type N and S. Advantages are greater mechanical resistance, higher water tightness as well as a more reliable safe electrical connection. Plugs are equipped with stainless steel locking lever and rollers according to the regulations ISO 12098 to prevent accidental disconnection. The 15-pole sockets fully comply to the technical requirements of ADR/GGVS norms regarding vehicles transporting hazardous goods. These connectors are used for electrical connections between a vehicle and a trailer with 24V electrical system in the commercial vehicles sector. Standards: Conforms to ISO 12098 recommendations and standards Nickel-plated brass contacts Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market)

Supplier's Site Datasheet
Circular Connector Assemblies - 5346-00584400-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5346-00584400-ND
Circular Connector Assemblies 5346-00584400-ND
15 Position Circular Connector Receptacle, Male Pins Screw

15 Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 00584400 5346-00584400-ND
Product Name Single connector for all the connections required in the former 24V 7-pole system type N and S Circular Connector Assemblies
Connector Type Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Ve-NET™ - VNTBR22Z2011SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
Termination Through-hole
View Details
2 suppliers
Header, Pin; Screw Clamp; Straight Pin Header; 3; 10 A; 250 V; 0.197 in.; Gray - 70077329 - Allied Electronics, Inc.
Specs
Termination Screw
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1911/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details