Littelfuse, Inc. Greycon 7-Pole Sockets & Plugs for Charging Systems 00595900

Description
Greycon series electrical connections are intended for use with separable truck-trailer combinations in order to connect an additional battery pack of the trailer with the generator of the truck using an electronically monitored charging system. Additional battery packs in trailers are used with tailgate lifts, electrical forklifts or other technical equipment with high current consumption. Standards: Conforms to ISO 25981-2, recommendations and standards Nickel-plated brass contacts with stainless steel springs Spring-loaded flip lid cover for socket ensures a watertight seal when the cover is closed Impact and chemical resistant plastic cover and lid provide extended life in harsh environments Protected against close-range high pressure, high temperature spray downs and dust
Request a Quote Datasheet
Description
Greycon series electrical connections are intended for use with separable truck-trailer combinations in order to connect an additional battery pack of the trailer with the generator of the truck using an electronically monitored charging system. Additional battery packs in trailers are used with tailgate lifts, electrical forklifts or other technical equipment with high current consumption. Standards: Conforms to ISO 25981-2, recommendations and standards Nickel-plated brass contacts with stainless steel springs Spring-loaded flip lid cover for socket ensures a watertight seal when the cover is closed Impact and chemical resistant plastic cover and lid provide extended life in harsh environments Protected against close-range high pressure, high temperature spray downs and dust
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Greycon 7-Pole Sockets & Plugs for Charging Systems - 00595900 - Littelfuse, Inc.
Rosemont, IL, United States
Greycon 7-Pole Sockets & Plugs for Charging Systems
00595900
Greycon 7-Pole Sockets & Plugs for Charging Systems 00595900
Greycon series electrical connections are intended for use with separable truck-trailer combinations in order to connect an additional battery pack of the trailer with the generator of the truck using an electronically monitored charging system. Additional battery packs in trailers are used with tailgate lifts, electrical forklifts or other technical equipment with high current consumption. Standards: Conforms to ISO 25981-2, recommendations and standards Nickel-plated brass contacts with stainless steel springs Spring-loaded flip lid cover for socket ensures a watertight seal when the cover is closed Impact and chemical resistant plastic cover and lid provide extended life in harsh environments Protected against close-range high pressure, high temperature spray downs and dust

Greycon series electrical connections are intended for use with separable truck-trailer combinations in order to connect an additional battery pack of the trailer with the generator of the truck using an electronically monitored charging system. Additional battery packs in trailers are used with tailgate lifts, electrical forklifts or other technical equipment with high current consumption. Standards: Conforms to ISO 25981-2, recommendations and standards Nickel-plated brass contacts with stainless steel springs Spring-loaded flip lid cover for socket ensures a watertight seal when the cover is closed Impact and chemical resistant plastic cover and lid provide extended life in harsh environments Protected against close-range high pressure, high temperature spray downs and dust

Supplier's Site Datasheet
Circular Connector Assemblies - 5346-00595900-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5346-00595900-ND
Circular Connector Assemblies 5346-00595900-ND
Position Circular Connector

Position Circular Connector

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 00595900 5346-00595900-ND
Product Name Greycon 7-Pole Sockets & Plugs for Charging Systems Circular Connector Assemblies
Connector Type Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Power Entry Modules (PEM) - 486-3-104-614-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers