Littelfuse, Inc. Consists of a N version complying to ISO 1724, and an S version complying to ISO 3732 00519700

Description
The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors in plastic body with screw and flat terminals. Included in the series of plugs are special versions with clip-plug: 00511700 - 00511900 - 00512700. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1724 & ISO 3732 Screw terminal versions are mainly intended for the replacement aftermarket Flat terminal versions are generally preferred by OEM harness manufacturers.
Request a Quote Datasheet
Description
The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors in plastic body with screw and flat terminals. Included in the series of plugs are special versions with clip-plug: 00511700 - 00511900 - 00512700. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1724 & ISO 3732 Screw terminal versions are mainly intended for the replacement aftermarket Flat terminal versions are generally preferred by OEM harness manufacturers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consists of a N version complying to ISO 1724, and an S version complying to ISO 3732 - 00519700 - Littelfuse, Inc.
Rosemont, IL, United States
Consists of a N version complying to ISO 1724, and an S version complying to ISO 3732
00519700
Consists of a N version complying to ISO 1724, and an S version complying to ISO 3732 00519700
The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors in plastic body with screw and flat terminals. Included in the series of plugs are special versions with clip-plug: 00511700 - 00511900 - 00512700. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1724 & ISO 3732 Screw terminal versions are mainly intended for the replacement aftermarket Flat terminal versions are generally preferred by OEM harness manufacturers.

The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors in plastic body with screw and flat terminals. Included in the series of plugs are special versions with clip-plug: 00511700 - 00511900 - 00512700. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1724 & ISO 3732 Screw terminal versions are mainly intended for the replacement aftermarket Flat terminal versions are generally preferred by OEM harness manufacturers.

Supplier's Site Datasheet
Circular Connector Assemblies - 5346-00519700-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5346-00519700-ND
Circular Connector Assemblies 5346-00519700-ND
7 Position Circular Connector Plug, Female Sockets and Male Pins Screw

7 Position Circular Connector Plug, Female Sockets and Male Pins Screw

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 00519700 5346-00519700-ND
Product Name Consists of a N version complying to ISO 1724, and an S version complying to ISO 3732 Circular Connector Assemblies
Connector Type Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Ve-NET™ - VNTBV11B2001SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Termination Through-hole
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2000-2257-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers