Littelfuse, Inc. Switches & Connectors - Vehicle Connectors - Spiral Coils - ABS - EBS Spiral Coils - Series: EBS 24V - Large - 00557900 00557900

Description
12V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of Polyurethane(TPU) and are available only with small size 30mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature. Polyurethane version has 3.5 m and 4.5 maximum extensible length. All coils are available with a bending protection grommet.
Datasheet
Description
12V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of Polyurethane(TPU) and are available only with small size 30mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature. Polyurethane version has 3.5 m and 4.5 maximum extensible length. All coils are available with a bending protection grommet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Vehicle Connectors - Spiral Coils - ABS - EBS Spiral Coils - Series: EBS 24V - Large - 00557900 - 00557900 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Vehicle Connectors - Spiral Coils - ABS - EBS Spiral Coils - Series: EBS 24V - Large - 00557900
00557900
Switches & Connectors - Vehicle Connectors - Spiral Coils - ABS - EBS Spiral Coils - Series: EBS 24V - Large - 00557900 00557900
12V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of Polyurethane(TPU) and are available only with small size 30mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature. Polyurethane version has 3.5 m and 4.5 maximum extensible length. All coils are available with a bending protection grommet.

12V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of Polyurethane(TPU) and are available only with small size 30mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature. Polyurethane version has 3.5 m and 4.5 maximum extensible length. All coils are available with a bending protection grommet.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00557900
Product Name Switches & Connectors - Vehicle Connectors - Spiral Coils - ABS - EBS Spiral Coils - Series: EBS 24V - Large - 00557900
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data