Littelfuse, Inc. Switches & Connectors - Vehicle Connectors - Spiral Coils - ABS - EBS Spiral Coils - Series: ABS 12V - Small - 00556400 00556400

Description
7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of HYTREL® (TEEE) and available with large size 60mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents. The coils are available with a steel cable guards. The coils are available with plugs in aluminum body.
Datasheet
Description
7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of HYTREL® (TEEE) and available with large size 60mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents. The coils are available with a steel cable guards. The coils are available with plugs in aluminum body.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Vehicle Connectors - Spiral Coils - ABS - EBS Spiral Coils - Series: ABS 12V - Small - 00556400 - 00556400 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Vehicle Connectors - Spiral Coils - ABS - EBS Spiral Coils - Series: ABS 12V - Small - 00556400
00556400
Switches & Connectors - Vehicle Connectors - Spiral Coils - ABS - EBS Spiral Coils - Series: ABS 12V - Small - 00556400 00556400
7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of HYTREL® (TEEE) and available with large size 60mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents. The coils are available with a steel cable guards. The coils are available with plugs in aluminum body.

7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming to ISO 4141, with external sheath made of HYTREL® (TEEE) and available with large size 60mm turn diameter. The coils are available with plugs according to ISO 1185 for the normal connector and ISO 3731 for the supplementary connector, with aluminum body. All coils are available in several versions with working lengths between 3 and 4.5m. Standards: Conforms to ISO 1185, ISO 3731 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents. The coils are available with a steel cable guards. The coils are available with plugs in aluminum body.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00556400
Product Name Switches & Connectors - Vehicle Connectors - Spiral Coils - ABS - EBS Spiral Coils - Series: ABS 12V - Small - 00556400
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details