Littelfuse, Inc. 13-pole sockets and plugs 12V ISO 11446 00421300

Description
13-pole sockets & plugs 12V ISO 11446. Provides a single connector for all the connections required in the older 7-pole 12V system type N and S. Advantages are greater mechanical resistance, higher water tightness and a more reliable safe electrical connection. Nickel-plated brass contacts, rear screw terminals or crimp type. The socket is also available in a version with a micro switch, triggered off by fitting in the plug, for the commutation of the rear fog light from the car/vehicle to the trailer or caravan. Standards: Conforms to ISO 11446 Greater mechanical resistance More reliable and safe electrical connection The screw and crimp contacts version Nickel-plated brass contacts
Request a Quote Datasheet
Description
13-pole sockets & plugs 12V ISO 11446. Provides a single connector for all the connections required in the older 7-pole 12V system type N and S. Advantages are greater mechanical resistance, higher water tightness and a more reliable safe electrical connection. Nickel-plated brass contacts, rear screw terminals or crimp type. The socket is also available in a version with a micro switch, triggered off by fitting in the plug, for the commutation of the rear fog light from the car/vehicle to the trailer or caravan. Standards: Conforms to ISO 11446 Greater mechanical resistance More reliable and safe electrical connection The screw and crimp contacts version Nickel-plated brass contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13-pole sockets and plugs 12V ISO 11446 - 00421300 - Littelfuse, Inc.
Rosemont, IL, United States
13-pole sockets and plugs 12V ISO 11446
00421300
13-pole sockets and plugs 12V ISO 11446 00421300
13-pole sockets & plugs 12V ISO 11446. Provides a single connector for all the connections required in the older 7-pole 12V system type N and S. Advantages are greater mechanical resistance, higher water tightness and a more reliable safe electrical connection. Nickel-plated brass contacts, rear screw terminals or crimp type. The socket is also available in a version with a micro switch, triggered off by fitting in the plug, for the commutation of the rear fog light from the car/vehicle to the trailer or caravan. Standards: Conforms to ISO 11446 Greater mechanical resistance More reliable and safe electrical connection The screw and crimp contacts version Nickel-plated brass contacts

13-pole sockets & plugs 12V ISO 11446. Provides a single connector for all the connections required in the older 7-pole 12V system type N and S. Advantages are greater mechanical resistance, higher water tightness and a more reliable safe electrical connection. Nickel-plated brass contacts, rear screw terminals or crimp type. The socket is also available in a version with a micro switch, triggered off by fitting in the plug, for the commutation of the rear fog light from the car/vehicle to the trailer or caravan. Standards: Conforms to ISO 11446 Greater mechanical resistance More reliable and safe electrical connection The screw and crimp contacts version Nickel-plated brass contacts

Supplier's Site Datasheet
Circular Connector Assemblies - 5346-00421300-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5346-00421300-ND
Circular Connector Assemblies 5346-00421300-ND
13 Position Circular Connector Receptacle, Female Sockets Screw

13 Position Circular Connector Receptacle, Female Sockets Screw

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 00421300 5346-00421300-ND
Product Name 13-pole sockets and plugs 12V ISO 11446 Circular Connector Assemblies
Connector Type Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data