TE Connectivity Quick Connects, Quick Disconnect Connectors 60196-1

Description
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27722CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27722CT-ND
Quick Connects, Quick Disconnect Connectors A27722CT-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27722TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27722TR-ND
Quick Connects, Quick Disconnect Connectors A27722TR-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminals - 60196-1 - 1214299-60196-1 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 60196-1
1214299-60196-1
Terminals - 60196-1 1214299-60196-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214299-60196-1 Packaging: Cut Tape Termination: Receptacle Contact Material: Brass Gender: Female Length: 14.986 mm Orientation: Straight Body Material: Brass Insulation: Non-Insulated Tab Width: 4.7498 mm Tab Thickness: 812.8 µm Insulation Diameter: 3.302 mm Material: Brass Plating: Unplated Categories: Terminals Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 5.58 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Discrete ELV: Compliant Wire/Cable Diameter: 3.302 mm Wire Gauge (Max): 16 AWG Wire Gauge (Min): 20 AWG Sealable: No Mating Tab Width: 4.75 mm Insulated Wire Support: Yes

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214299-60196-1
Packaging: Cut Tape
Termination: Receptacle
Contact Material: Brass
Gender: Female
Length: 14.986 mm
Orientation: Straight
Body Material: Brass
Insulation: Non-Insulated
Tab Width: 4.7498 mm
Tab Thickness: 812.8 µm
Insulation Diameter: 3.302 mm
Material: Brass
Plating: Unplated
Categories: Terminals
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Depth: 5.58 mm
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Wire/Cable Type: Discrete
ELV: Compliant
Wire/Cable Diameter: 3.302 mm
Wire Gauge (Max): 16 AWG
Wire Gauge (Min): 20 AWG
Sealable: No
Mating Tab Width: 4.75 mm
Insulated Wire Support: Yes

Buy Now
Singapore, Singapore
Electronic Connector
392-60196-1
Electronic Connector 392-60196-1
Brass Receptacle Terminal, 20-16AWG, 4.75mm Tab, Unplated Product overview: 60196-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60196-1 can be used for catalog matching and distributor lookup.

Brass Receptacle Terminal, 20-16AWG, 4.75mm Tab, Unplated Product overview: 60196-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60196-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
60196-1
Terminals 60196-1
Terminals 20-16 AWG .187 RCPT Reel of 20000

Terminals 20-16 AWG .187 RCPT Reel of 20000

Buy Now Datasheet
.187 Fast Rec 20-16 Rohs Compliant Amp - Te Connectivity - 34B624 - Newark, An Avnet Company
Chicago, IL, United States
.187 Fast Rec 20-16 Rohs Compliant Amp - Te Connectivity
34B624
.187 Fast Rec 20-16 Rohs Compliant Amp - Te Connectivity 34B624
.187 FAST REC 20-16 ROHS COMPLIANT: YES

.187 FAST REC 20-16 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27722CT-ND 1214299-60196-1 392-60196-1 60196-1 34B624
Product Name Quick Connects, Quick Disconnect Connectors Terminals - 60196-1 Electronic Connector Terminals .187 Fast Rec 20-16 Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190609 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Circular Connector Assemblies - 2262-A22036-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Through Hole
Current Rating 3.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details