Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Range - Main : 107 MMSQ [4/0 - 4/0 AWGKC ] Compatible Conductor Range - Tap : 21.2 MMSQ , 13.3 MMSQ [6 - 6 AWGKC , 4 - 4 AWGKC ]
Electrical Characteristics Voltage Class (KV) : ≤ 500
Industry Standards Compatible With Agency/Standards Products : RUS
Operation/Applicatio
n Power Component Application Type : Overhead Transmission & Distribution Connections
Other Color Cartridge Required : Blue
Product Availability Product Availability : China, Asia, Americas
Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Size Group : B
Usage Conditions Operating Temperature Range : -40 - 200 DEGC [-40 - 392 DEGF ]
Configuration Features
Dimensions
- Compatible Conductor Range - Main : 107 MMSQ [4/0 - 4/0 AWGKC ]
- Compatible Conductor Range - Tap : 21.2 MMSQ , 13.3 MMSQ [6 - 6 AWGKC , 4 - 4 AWGKC ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Industry Standards
- Compatible With Agency/Standards Products : RUS
Operation/Application
- Power Component Application Type : Overhead Transmission & Distribution Connections
Other
- Color Cartridge Required : Blue
Product Availability
- Product Availability : China, Asia, Americas
Product Type Features
- Installation Technology : Energised Installation, Wedge
- Power Component Options : Insulated Cover, Hot Stick Accessories
- Size Group : B
Usage Conditions
- Operating Temperature Range : -40 - 200 DEGC [-40 - 392 DEGF ]