TE Connectivity Electronic Connector 60323-2

Description
Brass Ring Terminal, Tin Plated, 19-23AWG, Crimp, Non-Insulated Product overview: 60323-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60323-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Brass Ring Terminal, Tin Plated, 19-23AWG, Crimp, Non-Insulated Product overview: 60323-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60323-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-60323-2
Electronic Connector 392-60323-2
Brass Ring Terminal, Tin Plated, 19-23AWG, Crimp, Non-Insulated Product overview: 60323-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60323-2 can be used for catalog matching and distributor lookup.

Brass Ring Terminal, Tin Plated, 19-23AWG, Crimp, Non-Insulated Product overview: 60323-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60323-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1364940-60323-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1364940-60323-2
Connectors, Interconnects - Terminals - Ring Connectors 1364940-60323-2
Win Source Part Number: 1364940-60323-2 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Amplivar Package: Tape & Reel (TR) Product Status: Active Features: Serrated Termination Base Product Number: 60323 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 19-23 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.695" (17.65mm) Termination: Crimp Contact Material: Brass Terminal Type: Circular Insulation Diameter: 0.125" ~ 0.165" (3.18mm ~ 4.19mm) Stud/Tab Size: 8 Stud Thickness: 0.020" (0.51mm) Width - Outer Edges: 0.300" (7.62mm)

Win Source Part Number: 1364940-60323-2
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Amplivar
Package: Tape & Reel (TR)
Product Status: Active
Features: Serrated Termination
Base Product Number: 60323
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 19-23 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.695" (17.65mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Circular
Insulation Diameter: 0.125" ~ 0.165" (3.18mm ~ 4.19mm)
Stud/Tab Size: 8 Stud
Thickness: 0.020" (0.51mm)
Width - Outer Edges: 0.300" (7.62mm)

Buy Now Datasheet
Ring Connectors - A111333TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A111333TR-ND
Ring Connectors A111333TR-ND
Ring Terminal Connector 8 Stud Circular 19-23 AWG Crimp

Ring Terminal Connector 8 Stud Circular 19-23 AWG Crimp

Buy Now Datasheet
Ring Connectors - A111333CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A111333CT-ND
Ring Connectors A111333CT-ND
Ring Terminal Connector 8 Stud Circular 19-23 AWG Crimp

Ring Terminal Connector 8 Stud Circular 19-23 AWG Crimp

Buy Now Datasheet
Amplivar Rg 23-19 8 Tpbr Rohs Compliant Amp - Te Connectivity - 29C8851 - Newark, An Avnet Company
Chicago, IL, United States
Amplivar Rg 23-19 8 Tpbr Rohs Compliant Amp - Te Connectivity
29C8851
Amplivar Rg 23-19 8 Tpbr Rohs Compliant Amp - Te Connectivity 29C8851
AMPLIVAR RG 23-19 8 TPBR ROHS COMPLIANT: YES

AMPLIVAR RG 23-19 8 TPBR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-60323-2 1364940-60323-2 A111333TR-ND 29C8851
Product Name Electronic Connector Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors Amplivar Rg 23-19 8 Tpbr Rohs Compliant Amp - Te Connectivity
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC Bulkhead Jack - 190928 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details