Right Angle Female Receptacle Terminal, Brass, Tin, 16-20AWG Product overview: 60529-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60529-2 can be used for catalog matching and distributor lookup.
FASTON .187 RECEPTACLE 20-16 AWG TPBR
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Win Source Part Number: 970574-60529-2
Category: Connectors, Interconnects>Termin
Series: Faston
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 16-20 AWG
Contact Material: Brass
Gender: Female
Standard Package: 6,000
Terminal Type: Angled - 90°, Flag
Insulation: Non-Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.250" (6.35mm)
Insulation Diameter: 0.110" ~ 0.170" (2.79mm ~ 4.32mm)
Mounting Type: Free Hanging (In-Line), Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -60529-2-CSI,60529-2
Base Product Number: 60529
187 FASTON REC 20-16 AWG TPBR
187 FLAG FAST REC 20-16 TPBR ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-60529-2 | 60529-2 | A27729CT-ND | 970574-60529-2 | 76AC9866 | 60529-2 |
| Product Name | Electronic Connector | Terminals | Quick Connects, Quick Disconnect Connectors | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | 187 Faston Rec 20-16 Awg Tpbr Amp - Te Connectivity | Terminals |
| Gender | Female / Jack | Female / Jack | Female / Jack |