TE Connectivity Wedge Connectors 602121-7

Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 127 - 405 MMSQ  [266.8 - 795 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Other Color Cartridge Required : Yellow Product Availability Product Availability : China, Americas, Asia Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 127 - 405 MMSQ  [266.8 - 795 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Other Color Cartridge Required : Yellow Product Availability Product Availability : China, Americas, Asia Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 602121-7 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
602121-7
Wedge Connectors 602121-7
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 127 - 405 MMSQ  [266.8 - 795 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Other Color Cartridge Required : Yellow Product Availability Product Availability : China, Americas, Asia Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range - Tap : 127 - 405 MMSQ  [266.8 - 795 AWGKC ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Industry Standards


  • Compatible With Agency/Standards Products : RUS

Operation/Application


  • Power Component Application Type : Overhead Transmission & Distribution Connections

Other


  • Color Cartridge Required : Yellow

Product Availability


  • Product Availability : China, Americas, Asia

Product Type Features


  • Installation Technology : Energised Installation, Wedge
  • Power Component Options : Insulated Cover, Hot Stick Accessories

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now Datasheet
Connector 795.0 Seriesampact Amp - Te Connectivity - 42AJ5449 - Newark, An Avnet Company
Chicago, IL, United States
Connector 795.0 Seriesampact Amp - Te Connectivity
42AJ5449
Connector 795.0 Seriesampact Amp - Te Connectivity 42AJ5449
CONNECTOR 795.0 SERIESAMPACT

CONNECTOR 795.0 SERIESAMPACT

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 602121-7 42AJ5449
Product Name Wedge Connectors Connector 795.0 Seriesampact Amp - Te Connectivity
Mounting Energised Installation, Wedge
Unlock Full Specs
to access all available technical data

Similar Products