TE Connectivity Compression Connectors 602089-3

Description
Body Features Palm Terminal Material : Copper Primary Product Material : Copper Alloy Configuration Features Number of Holes : 2 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 107 Compatible Conductor Range (AWGKC) : 4/0 Palm Hole Diameter : 14 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Product Type Features Installation Technology : Bolted
Request a Quote
Description
Body Features Palm Terminal Material : Copper Primary Product Material : Copper Alloy Configuration Features Number of Holes : 2 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 107 Compatible Conductor Range (AWGKC) : 4/0 Palm Hole Diameter : 14 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Product Type Features Installation Technology : Bolted
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 602089-3 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
602089-3
Compression Connectors 602089-3
Body Features Palm Terminal Material : Copper Primary Product Material : Copper Alloy Configuration Features Number of Holes : 2 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 107 Compatible Conductor Range (AWGKC) : 4/0 Palm Hole Diameter : 14 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Product Type Features Installation Technology : Bolted

Body Features


  • Palm Terminal Material : Copper
  • Primary Product Material : Copper Alloy

Configuration Features


  • Number of Holes : 2

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 107
  • Compatible Conductor Range (AWGKC) : 4/0
  • Palm Hole Diameter : 14

Operation/Application


  • Compression Connector Product Type : Terminal Lug

Product Type Features


  • Installation Technology : Bolted
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 602089-3
Product Name Compression Connectors
Mounting Bolted
Unlock Full Specs
to access all available technical data

Similar Products